EN
  • EN
  • DE

TC429EPA

Part No TC429EPA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER 6A HS 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 7 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise and Fall Time 23ns, 25ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1105876-TC429EPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC429EPA CAD Model

Description

Microchip Technology's TC429EPA: High-Speed Power MOSFET Drivers

The TC429EPA from Microchip Technology is a remarkable addition to the realm of power management in electronic systems. This high-speed power MOSFET driver is designed to deliver exceptional performance and reliability for a wide range of applications. With its robust design and advanced features, the TC429EPA is an ideal solution for engineers looking to drive MOSFETs and IGBTs with speed and precision.

Key Features

  • High Peak Output Current: The TC429EPA can source up to 1.5A and sink up to 2.3A of peak output current, making it suitable for driving large capacitive loads with swift rise and fall times.
  • Wide Operating Voltage Range: This driver operates over a broad supply voltage range of 4.5V to 18V, providing flexibility for various power systems and ensuring compatibility with a wide array of MOSFETs and IGBTs.
  • Latch-Up Protected: It includes built-in latch-up protection up to 500mA of reverse current, ensuring device safety under extreme conditions.
  • Fast Propagation Delays: With propagation delays typically under 50ns, the TC429EPA ensures that switching occurs with minimal delay, enhancing the efficiency of the power conversion process.
  • Low Supply Current: Its quiescent current draw is low, which minimizes power consumption when the device is in a non-switching state, thus improving overall system power efficiency.

Applications

The TC429EPA is versatile and can be used in various applications where efficient power switching is crucial. These include:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Class D switching amplifiers
  • Pulse transformers

Reliability and Packaging

Encased in an 8-pin PDIP package, the TC429EPA is designed for easy integration into PCB designs. Its operational temperature range of -40°C to +85°C ensures reliable performance in diverse environmental conditions. Microchip Technology's commitment to quality means that the TC429EPA is a product you can trust for your high-speed power switching needs.

Whether you are designing a new power system or upgrading an existing one, the TC429EPA from Microchip Technology offers the speed, power, and reliability to meet the demands of today's high-performance electronic devices.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess