EN
  • EN
  • DE

TC33373VAT

Part No TC33373VAT
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG LINEAR HI VOLT SWITCHING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Microchip Technology
Package Bulk
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5 V
Voltage - Supply (Vcc/Vdd) 7.5V ~ 10V
Duty Cycle 74%
Frequency - Switching 100kHz
Power (Watts) 75 W
Fault Protection Current Limiting, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case TO-220-5
Supplier Device Package TO-220-5
Mounting Type Through Hole
Base Product Number TC33373
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899152-TC33373VAT
Ultra Librarian 3D Model Ultra Librarian TC33373VAT CAD Model

Description

The TC33373VAT by Microchip Technology is a state-of-the-art integrated circuit designed for robust and efficient performance in a variety of electronic applications. This component is part of Microchip's extensive range of semiconductor products and solutions, known for their reliability and innovation.

Key Features

  • High Precision: The TC33373VAT offers precise control and processing capabilities, making it an ideal choice for critical applications where accuracy is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, which is essential for battery-operated devices and helps to reduce overall energy costs.
  • Versatility: This product is suitable for a wide range of applications, including but not limited to industrial controls, automotive systems, and consumer electronics, showcasing its adaptability to different environments and requirements.
  • Advanced Technology: Leveraging Microchip's advanced semiconductor technology, the TC33373VAT ensures superior performance and longevity, contributing to the dependability of the end products it is used in.
  • Easy Integration: The component is designed for ease of integration into various circuit designs, offering flexibility to engineers and designers in their projects.

Applications

The versatility of the TC33373VAT makes it suitable for a diverse array of applications. It is commonly used in:

  • Automotive electronics for better vehicle performance and safety features.
  • Consumer electronics, enhancing the user experience in devices like smartphones and tablets.
  • Industrial automation, contributing to more efficient and reliable manufacturing processes.
  • Communication systems, where signal integrity and processing speed are crucial.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The TC33373VAT is backed by Microchip's rigorous testing and quality assurance processes, ensuring that each component meets the highest standards. Additionally, Microchip provides comprehensive technical support to assist with integration, application, and troubleshooting, reinforcing their dedication to customer satisfaction and product excellence.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess