EN
  • EN
  • DE

BTS428L2

Part No BTS428L2
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SWITCH HIGH SIDE POWER TO252-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.75 V to 41 V
Supply Voltage - Operating Not Required
Current - Output (Max) 5.8A
Rds On (Typ) 50 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package P-TO252-5
Win Source Part Number 012209-BTS428L2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTS428L2 CAD Model

Description

The BTS428L2 from Infineon Technologies is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. It is a member of the Classic PROFET family of high-side switches, which are designed for a wide range of automotive and industrial applications.

The BTS428L2 is capable of driving loads up to 5.8A at voltages from 4.75V to 41V. It features a low on-state resistance of 50mΩ, which helps to minimize power losses. The BTS428L2 also has a very low standby current, making it ideal for battery-powered applications.

The BTS428L2 is equipped with a number of protection and diagnostic features, including:

  • Overload protection: The BTS428L2 will automatically shut down the load if it detects an overload condition.
  • Short-circuit protection: The BTS428L2 will automatically shut down the load if it detects a short circuit.
  • Overtemperature protection: The BTS428L2 will automatically shut down the load if it detects an overtemperature condition.
  • Ground loss protection: The BTS428L2 will automatically shut down the load if it detects a ground loss condition.
  • Power supply loss protection: The BTS428L2 will automatically shut down the load if it detects a power supply loss condition.
  • Electrostatic discharge (ESD) protection: The BTS428L2 is protected from ESD damage.

The BTS428L2 is also equipped with a number of diagnostic features, including:

  • Current sense: The BTS428L2 can measure the current flowing through the load.
  • Temperature sense: The BTS428L2 can measure the temperature of the device.
  • Fault detection: The BTS428L2 can detect a variety of fault conditions, such as overloads, short circuits, and overtemperature conditions.

The BTS428L2 is available in a TO252 package. It is a lead-free device and is RoHS compliant.

Applications

The BTS428L2 is suitable for a wide range of automotive and industrial applications, including:

  • Automotive: The BTS428L2 can be used to control a variety of automotive loads, such as lighting, fans, motors, and actuators.
  • Industrial: The BTS428L2 can be used to control a variety of industrial loads, such as pumps, valves, and solenoids.

Features and benefits

  • High-side power switch with integrated vertical power FET
  • Embedded protection and diagnostic functions
  • Low on-state resistance
  • Very low standby current
  • Wide operating voltage range
  • CMOS compatible input
  • Improved electromagnetic compatibility (EMC)
  • Fast demagnetization of inductive loads
  • Stable behavior at undervoltage
  • Logic ground independent from load ground
  • Available in TO252 package
  • Lead-free and RoHS compliant

Conclusion

The BTS428L2 is a versatile and reliable high side power switch that is well-suited for a wide range of automotive and industrial applications. It offers a number of features and benefits, including low on-state resistance, very low standby current, embedded protection and diagnostic functions, and a wide operating voltage range.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9961 $50.9337
41+ $2.4584 $100.7944
63+ $2.3815 $150.0345
87+ $2.3047 $200.5089
113+ $2.2279 $251.7527
151+ $1.9974 $301.6074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess