EN
  • EN
  • DE

TC33269-3.3VDBTR

Part No TC33269-3.3VDBTR
Manufacturer Microchip Technology
Catalog Specialized ICs
Description LDO REGULATOR POS 3.3V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series *
Package Bulk
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345224-TC33269-3.3VDBTR
Ultra Librarian 3D Model Ultra Librarian TC33269-3.3VDBTR CAD Model

Description

The TC33269-3.3VDBTR from Microchip Technology is an exemplary component in the realm of voltage regulation, designed to maintain a stable 3.3V output despite variations in input voltage or load conditions. This precision voltage regulator is a testament to Microchip's commitment to providing reliable and efficient power management solutions.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, making it ideal for sensitive electronics that require a stable power supply.
  • Package: Available in a convenient surface-mount package, the device is designed for streamlined integration into a wide array of applications.
  • Low Dropout: Features a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, thereby enhancing system reliability.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, adding an extra layer of security for your electronic designs.

Applications

The TC33269-3.3VDBTR is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Portable Devices
  • Embedded Systems
  • Microcontroller Power Supply
  • Networking Equipment

Why Choose TC33269-3.3VDBTR?

For designers and engineers looking for a reliable voltage regulator, the TC33269-3.3VDBTR offers a blend of performance, efficiency, and protection features. Its precision output voltage regulation ensures that your devices operate smoothly, while its protective features guard against common electrical hazards. With its small footprint and ease of use, this Microchip Technology component is an excellent choice for a wide range of power-sensitive applications.

Whether you're designing consumer gadgets, portable devices, or complex embedded systems, the TC33269-3.3VDBTR stands out as a smart choice for ensuring consistent power delivery and system stability.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess