EN
  • EN
  • DE

MIC4468BN

Part No MIC4468BN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Quad 1.2A-Peak Low-Side MOSFET Driver Bipolar/CMOS/DMOS | IC DRIVER MOSF QUAD 1.2A 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Non-Inverting
Rise / Fall Time 14ns, 13ns
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Family Part Number MIC4468
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1222573-MIC4468BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4468BN CAD Model

Description

The MIC4468BN is a high-performance quad low-side MOSFET driver designed and manufactured by Microchip Technology. This driver is capable of efficiently controlling four independent N-channel MOSFETs, making it a versatile component for a wide range of applications, including motor control, power management, and switching power supplies.

Key Features:

  • High Peak Output Current: The MIC4468BN can deliver a peak output current of up to 1.5A, ensuring robust drive capability for most MOSFETs.
  • Wide Operating Voltage Range: It operates over a supply voltage range of 4.5V to 18V, accommodating various system voltages and allowing for flexible design integration.
  • Fast Switching Speed: The driver offers fast rise and fall times, which translates to reduced switching losses and improved efficiency in high-frequency applications.
  • Low Power Consumption: With its low quiescent current, the MIC4468BN minimizes power consumption when idle, contributing to overall energy efficiency in the end application.
  • Logic-Level Inputs: The device is compatible with standard CMOS or LSTTL outputs, which simplifies the interface with microcontrollers or digital logic circuits.
  • Protection Features: It includes built-in protection features such as latch-up immunity and input hysteresis to enhance system reliability and robustness.

Applications:

The MIC4468BN is ideal for driving a variety of loads that require high-speed and high-current operation. Its applications span across:

  • DC to DC converters
  • Motor controllers
  • Relay drivers
  • Line drivers
  • LED displays

Package and Quality:

The device is available in a 14-pin PDIP (Plastic Dual-In-Line Package), ensuring easy integration into through-hole PCB designs. Microchip Technology adheres to stringent quality standards, and the MIC4468BN is no exception. It is designed for long-term reliability and consistent performance in a variety of environmental conditions.

Conclusion:

Overall, the MIC4468BN from Microchip Technology is a reliable and efficient solution for designers looking to manage power in their electronic systems with precision and ease. Its combination of high current capability, speed, and protection features make it a valuable component in any power management or driving application.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8006 $63.0210
80+ $1.4772 $118.1760
125+ $1.4310 $178.8750
170+ $1.3848 $235.4160
220+ $1.3386 $294.4920
290+ $1.2000 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess