EN
  • EN
  • DE

LM25101ASD/NOPB

Part No LM25101ASD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description LM25101A/B/C 3A, 2A, and 1A 80V Half-Bridge Gate Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 9 V ~ 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 3A, 3A
High Side Voltage - Max (Bootstrap) 100V
Rise / Fall Time (Typ) 430ns, 260ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WDFN Exposed Pad
Manufacturer Package 10-WSON (4x4)
Win Source Part Number 1197278-LM25101ASD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM25101A
Introduction Date May 17, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM25101ASD/NOPB CAD Model

Description

Product Overview: LM25101ASD/NOPB

The LM25101ASD/NOPB is a high-performance, dual-channel gate driver designed by Texas Instruments to address the needs of modern power supply systems. This advanced driver is specifically engineered to operate with high-speed and high-density power MOSFETs and IGBTs, making it an ideal choice for a wide range of applications including switch-mode power supplies, DC-DC converters, motor controllers, and more.

Key Features

  • High Drive Capability: The LM25101ASD/NOPB can source up to 2A and sink up to 4A, providing robust drive strength for quick and efficient switching performance.
  • Independent Channels: With two independent driver channels, it offers flexibility in driving two separate MOSFETs or a single half-bridge configuration.
  • Adaptive Dead-Time Control: This feature helps to minimize cross-conduction and power loss, enhancing overall system efficiency.
  • Wide Operating Range: The device supports a broad supply voltage range from 5.5V to 14V, accommodating various circuit designs.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the gate driver operates only when the supply voltage is sufficient, safeguarding the power switches.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device under extreme operating conditions.

Applications

The LM25101ASD/NOPB's versatility makes it suitable for a variety of power management applications such as:

  • High-frequency DC-DC converters
  • AC-DC power supplies
  • Active clamp forward converters
  • Full-bridge and half-bridge converters
  • Synchronous buck converters
  • Resonant converters

Package and Reliability

The device comes in a compact 10-pin WSON package, which is designed to minimize the footprint on the PCB and ensure a space-efficient design. The LM25101ASD/NOPB also features an industrial temperature range and is characterized for operation from -40°C to +125°C, ensuring reliable performance across diverse environments.

With its robust design and advanced features, the LM25101ASD/NOPB from Texas Instruments stands out as a high-quality, efficient solution for driving power switches in sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5804 $50.1256
35+ $2.9378 $102.8230
53+ $2.8460 $150.8380
73+ $2.7542 $201.0566
94+ $2.6624 $250.2656
126+ $2.3870 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,835 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess