EN
  • EN
  • DE

UTC-515F-PE

Part No UTC-515F-PE
Manufacturer Advantech Corp
Catalog Display Modules - LCD, OLED, Graphic
Description 15.6" INTEL SKYLAKE CORE I3-610 / Capacitive, Resistive Graphic LCD Display Module TFT - Color USB 15.6" (396.24mm) 1366 x 768
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LCD, OLED, Graphic
Mfr Advantech Corp
Package Bulk
Display Type TFT - Color
Touchscreen Capacitive, Resistive
Diagonal Screen Size 15.6" (396.24mm)
Backlight LED
Dot Pixels 1366 x 768
Interface USB
Controller Type i3-6100U
Dot Pitch 0.25mm W x 0.25mm H
Base Product Number UTC-515
MSL Level Not Applicable
ECCN EAR99
HTSUS 8524.91.1000
Standard Package 1
Win Source Part Number 1103527-UTC-515F-PE
Ultra Librarian 3D Model Ultra Librarian UTC-515F-PE CAD Model

Description

The UTC-515F-PE is a display module manufactured by Advantech Corp, designed for use in optoelectronics applications.

  • Display Type: TFT Color
  • Controller Type: i3-6100U
  • Touchscreen: Capacitive and Resistive
  • Screen Size: 15.6 inches
  • Dot Pixels: 1366 x 768
  • Backlight: LED
  • Dot Pitch: 0.25mm W x 0.25mm H
  • Interface: USB
  • Packaging: Bulk

You May Also Be Interested in

WINSTAR Display Co., Ltd.
7\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 0.71\
Need more? Email Us
Sharp Microelectronics
GRAPHIC DISPLAY TFT - 2.7\
Need more? Email Us
Adafruit Industries LLC
BREAKOUT OLED 16BIT CLR 1.27"
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 5\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT LCD RGB 0.96
Need more? Email Us
Adafruit Industries LLC
1.3" 240X240 WIDE ANGLE IPS TFT
Lowest to $8.6151
Sharp Microelectronics
GRAPHIC DISPLAY TFT - 2.7\
Lowest to $28.0543
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED - 0.84\
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess