EN
  • EN
  • DE

T0905-TSPH

Part No T0905-TSPH
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP ISM 135-600MHZ 28-PSSOP / RF Amplifier IC ISM 135MHz ~ 600MHz 28-PSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Frequency 135MHz ~ 600MHz
RF Type ISM
Voltage - Supply 2.4V ~ 5.0V
Mounting SMD (SMT)
Package / Case 28-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 28-PSSOP
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.39.0001
Other Names T0905-TSQCT-ND,T0905-TSQ-ND,T0905TSPH,T0905-TSQTR,T0905-TSQTR-ND,T0905-TSQCT,T0905-TSPHCT,T0905-TSQ,T0905-TSPHTR
Standard Package 1,000
Win Source Part Number 1167137-T0905-TSPH
Ultra Librarian 3D Model Ultra Librarian T0905-TSPH CAD Model

Description

Microchip Technology T0905-TSPH Product Overview

The T0905-TSPH from Microchip Technology is a state-of-the-art semiconductor product that exemplifies the company's commitment to innovation and quality in the field of microcontroller and analog semiconductors. Designed with precision and engineered for performance, the T0905-TSPH is a testament to Microchip Technology's expertise in creating solutions that meet the evolving needs of the electronics industry.

Key Features

  • Advanced Technology: The T0905-TSPH is built using cutting-edge technology that ensures high efficiency, reliability, and functionality. This makes it suitable for a wide range of applications across various sectors including industrial, automotive, and consumer electronics.
  • Integration: With its integrated features, the T0905-TSPH reduces the need for external components, which can simplify circuit design and help reduce overall system costs.
  • Performance: This product is designed to deliver exceptional performance, with fast processing speeds and low power consumption, making it ideal for power-sensitive applications.

Applications

The versatility of the T0905-TSPH allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Embedded control systems
  • Automotive systems
  • Power management solutions
  • Internet of Things (IoT) devices
  • Consumer electronics

Quality and Support

Microchip Technology is known for its high-quality products, and the T0905-TSPH is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards. Additionally, Microchip provides extensive support and resources to help designers and engineers utilize the T0905-TSPH to its full potential, including datasheets, technical documentation, and customer support services.

In summary, the T0905-TSPH from Microchip Technology is a versatile, high-performance product that provides an ideal solution for a wide range of electronic applications. Its superior technology, integration capabilities, and Microchip's commitment to quality make it a smart choice for any project requiring a reliable semiconductor product.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 911 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess