EN
  • EN
  • DE

PM5370-FI

Part No PM5370-FI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 672FCBGA / Telecom IC SONET/SDH 672-FCBGA (27x27)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function SONET/SDH
Interface Serial
Voltage - Supply 1.2V
Mounting Type Surface Mount
Supplier Device Package 672-FCBGA (27x27)
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 277860-PM5370-FI
Ultra Librarian 3D Model Ultra Librarian PM5370-FI CAD Model

Description

The PM5370-FI is a state-of-the-art integrated circuit from Microchip Technology, renowned for its high-performance and reliability in a wide range of applications. As a part of Microchip's extensive portfolio of semiconductor solutions, the PM5370-FI is designed to meet the rigorous demands of the modern electronics industry.

Key Features

  • High Integration: The PM5370-FI integrates multiple functions into a single chip, which can help reduce the overall system footprint and simplify the design process for engineers.
  • Advanced Technology: Built using cutting-edge semiconductor technology, this component ensures efficient operation and a high level of performance.
  • Reliability: Microchip's commitment to quality means that the PM5370-FI is designed to perform consistently over a wide range of environmental conditions and has a low failure rate.
  • Energy Efficiency: With energy consumption being a critical consideration in electronic design, the PM5370-FI is optimized for low power usage without sacrificing performance.

Applications

The versatility of the PM5370-FI allows it to be used across various sectors, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications equipment
  • Medical devices

Technical Specifications

For engineers and designers considering the PM5370-FI, detailed technical specifications are available upon request from Microchip Technology. These specifications provide in-depth information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration into electronic systems.

Support and Resources

Microchip Technology provides comprehensive support for the PM5370-FI through a variety of resources. Customers can access technical documentation, application notes, development tools, and customer support services to ensure a successful product deployment.

In conclusion, the Microchip Technology PM5370-FI is an exemplary component that offers a blend of integration, performance, and reliability. It is an ideal choice for designers looking to create sophisticated electronic products with long-term dependability.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Lowest to $21.6228
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess