Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Divider
Input CML, HSTL, LVDS, LVPECL
Output LVDS
Frequency - Max 2GHz
Supply Voltage (V) 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY89872
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263224-SY89872UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89872UMG CAD Model

Description

The SY89872UMG from Microchip Technology is a high-performance, precision timing logic device designed for demanding applications in communication, data centers, and high-speed computing systems. As a member of Microchip's precision clock distribution family, this product ensures reliable and accurate signal timing which is critical in advanced electronic systems.

Key Features

  • High-Speed Performance: The SY89872UMG is optimized for high-speed signal processing, capable of handling data rates that support modern high-speed interfaces.
  • Low Jitter: With its low-jitter design, this device ensures signal integrity by minimizing timing errors, which is essential for maintaining data fidelity across high-speed networks.
  • Flexibility: The device offers a flexible input interface that is compatible with a variety of signal standards, making it a versatile solution for various applications.
  • Power Efficiency: Designed with power efficiency in mind, the SY89872UMG helps in reducing the overall power consumption of the systems in which it is integrated.
  • Temperature Range: It operates reliably over an extended temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The SY89872UMG is ideal for a range of applications that require precise timing and high-speed signal processing, including:

  • Networking equipment such as routers, switches, and signal repeaters.
  • High-performance computing and server applications.
  • Data storage systems that require synchronized high-speed data transfer.
  • Telecommunications infrastructure, including base stations and network interfaces.

Technical Specifications

The SY89872UMG boasts technical specifications that cater to the needs of high-speed signal processing:

  • Supply Voltage: Specified for operation from a single power supply.
  • Output Type: LVPECL, which provides high-speed and low-noise performance.
  • Package: Available in a compact package that is suitable for space-constrained applications.

In conclusion, the SY89872UMG from Microchip Technology is a robust and precise timing solution that meets the requirements of today's high-speed digital systems, ensuring that your applications run smoothly and efficiently.

You May Also Be Interested in

Pericom
LVCMOS to LVPECL Driver
Lowest to $2.9249
ECAD model for PI6C41204AL
IDT, Integrated Device Technology Inc
Lowest to $21.0211
ECAD model for ICS8521AYI-03LNT
Texas Instruments
LOW-VOLTAGE 1:10 LVPECL/HSTL WITH SELECTABLE INPUT CLOCK DRIVER
Lowest to $18.6174
ECAD model for CDCLVP110VFR
Micrel
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER
Need more? Email Us
ECAD model for SY100EP11UZGTR
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVPECL 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1.25 GHz 16-VFQFN Exposed Pad
Lowest to $15.4935
ECAD model for SI53323-B-GMR
Integrated Circuit Systems
LOW SKEW, 1-TO-2 DIFFERENTIAL-TO-LVCMOS/LVTTL FANOUT BUFFER
Lowest to $14.6242
ECAD model for ICS83026BMI-01LFT
Microchip Technology
SINGLE SUPPLY QUAD PECL-TO-TTL W/LATCHED OUTPUT ENABLE | IC CLK BUFFER 1:4 160MHZ 16SOIC
Need more? Email Us
ECAD model for SY10H841ZH
Texas Instruments
1 to 10 LVDS Data/Clock Distributor with Failsafe
Lowest to $6.7122
ECAD model for DS90LV110ATMTX/NOPB
Renesas Electronics America
IC Clk Buf 2: 10 2.5GHZ 32PTQFP
Lowest to $12.4799
ECAD model for ICS853S111BYILFT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2356 $51.7696
38+ $2.6548 $100.8824
59+ $2.5719 $151.7421
81+ $2.4889 $201.6009
104+ $2.4060 $250.2240
140+ $2.1571 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention