EN
  • EN
  • DE

PIC16C63/JW

Part No PIC16C63/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB EPROM 28CDIP / MCU 8-bit PIC RISC 7KB EPROM 5V 28-Pin Windowed SBCDIP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type EPROM, UV
RAM Size 192 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-CDIP (0.300", 7.62mm) Window
Manufacturer Package 28-CDIP
Win Source Part Number 791918-PIC16C63/JW
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C63
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C63/JW CAD Model

Description

Microchip Technology's PIC16C63/JW Microcontroller

The PIC16C63/JW from Microchip Technology is a high-performance CMOS fully-static 8-bit microcontroller packed with a wide range of features and capabilities designed to support a variety of applications across different industries. This microcontroller is part of the PIC16CXX family, which is renowned for its user-friendly interface and flexibility, making it an ideal choice for designers looking for a reliable and cost-effective solution for their embedded projects.

Key Features:

  • Memory: The PIC16C63/JW comes with 4K x 14 words of program memory, 192 bytes of RAM, and 128 bytes of EEPROM data memory. This allows for efficient handling of code and data storage, suitable for complex algorithms and data-intensive operations.
  • Clock Speed: With a maximum clock speed of 20 MHz, this microcontroller can perform tasks quickly and efficiently, making it suitable for time-sensitive applications.
  • I/O Ports: It features 22 I/O pins which provide ample interfacing capabilities with peripherals and external modules, enhancing the microcontroller's adaptability to various tasks and applications.
  • Timers: It includes two built-in timers: an 8-bit timer and a 16-bit timer, which can be used for event counting, pulse generation, and timekeeping purposes.
  • Serial Communication: The device supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), allowing for easy data transfer and communication with other devices.
  • Power Efficiency: The PIC16C63/JW is designed with power-saving features such as Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), which contribute to the overall power efficiency of the system.

Applications:

The versatility of the PIC16C63/JW makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics

With its robust feature set, the PIC16C63/JW microcontroller is an excellent choice for developers seeking a reliable and flexible microcontroller for their next project. Its combination of memory capacity, processing speed, and extensive I/O options ensures that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess