Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, LVPECL
Output LVDS
Maximum Input Frequency 2.5GHz
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 038661-SY89832UMGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89832UMGTR CAD Model

Description

Product Overview: SY89832UMGTR by Microchip Technology

The SY89832UMGTR is a high-performance, precision timing logic device from Microchip Technology, designed to meet the rigorous demands of today's advanced electronic systems. Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, offers this device as a part of their comprehensive portfolio aimed at providing innovative and reliable components for a wide range of applications.

This particular model is a part of the Precision Edge® series and is tailored for clock distribution and signal conditioning, ensuring minimal skew and high signal integrity. The device features a differential input and output, making it suitable for handling high-speed signals with reduced noise and crosstalk. As such, it is ideal for use in data centers, telecommunications, and high-speed computing applications, where maintaining signal quality is paramount.

The SY89832UMGTR is equipped with advanced capabilities including a fail-safe input that ensures the output remains in a known state if the input is open or undriven. Its low-jitter performance enhances system reliability by providing cleaner clock signals, which is critical in high-speed data communication and processing tasks.

This device is supplied in a micro lead-frame package (MLF®), which is known for its small footprint and excellent thermal performance. The package is surface-mountable, making it well-suited for modern, high-density printed circuit boards. The SY89832UMGTR operates over a wide temperature range and is characterized for operation from -40°C to +85°C, providing reliable performance even in harsh environments.

In summary, the SY89832UMGTR from Microchip Technology is a versatile and robust solution for designers looking to enhance the performance of their systems with superior timing and signal integrity. Its combination of features makes it a compelling choice for a variety of high-speed applications where precision and reliability are of the utmost importance.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8SOIC
Need more? Email Us
ECAD model for MC10LVEP11DR2
Renesas Electronics America
IC CLK BUFFER 1:10 166MHZ 20SSOP
Need more? Email Us
ECAD model for 74FCT3807EPYG
STMicroelectronics
Multichannel clock distribution circuit | IC CLK BUF 1:4 52MHZ 16FLIPCHIP
Lowest to $3.0606
ECAD model for STCD2400F35F
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 24QFN
Lowest to $5.5994
ECAD model for 8L30205NLGI
Microchip Technology
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for SY73551LZG
Microchip Technology
1.5GHz Precision, LVPECL 1:5 Fanout with 2:1 MUX and Fail Safe Input with Internal Termination | IC CLK BUFFER 2:5 2GHZ 32MLF
Need more? Email Us
ECAD model for SY89846UMG
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,118
Cypress Semiconductor Corp
LOW SKEW CLOCK DRIVER, 2PP SERIE / Clock IC
Need more? Email Us
ECAD model for CY2PP3220AI
Renesas Electronics America
IC CLK BUF 2:10 2.5GHZ 32VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.5 GHz 32-VFQFN Exposed Pad
Lowest to $9.4677
ECAD model for 853S111BKILF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention