Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Translator
Input CML, LVDS, LVPECL
Output LVPECL
Frequency - Max 2GHz
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY89831
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263191-SY89831UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89831UMG CAD Model

Description

Introducing the SY89831UMG: High-Performance Clock Divider from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the SY89831UMG, a state-of-the-art clock divider that is part of their precision clock distribution family. This advanced device is designed to meet the needs of high-speed communication systems where signal integrity and performance are critical.

Key Features of the SY89831UMG

  • Precision Timing: The SY89831UMG offers a fixed divide ratio of 1:2, providing precise clock division for your high-speed applications. Its low-jitter performance ensures that the timing of your system remains accurate and reliable.
  • High-Speed Operation: With the capability to operate at very high frequencies, this clock divider is suitable for a variety of demanding applications, including data centers, networking equipment, and high-performance computing.
  • Low Power Consumption: Designed with power efficiency in mind, the SY89831UMG minimizes power usage without compromising performance, making it ideal for power-sensitive designs.
  • Signal Conditioning: The device includes integrated signal conditioning features that help to preserve signal integrity across your system, reducing the need for additional components and simplifying your design.
  • Flexible Voltage Compatibility: The SY89831UMG operates over a wide range of supply voltages, offering compatibility with various logic standards and easing integration into mixed-voltage systems.
  • Compact Packaging: Housed in a space-saving 16-pin MLF® (Micro Leadframe Package) with a footprint of just 3mm x 3mm, this clock divider is perfect for applications where board space is at a premium.
  • Industrial Temperature Range: It is built to operate reliably over an industrial temperature range, ensuring consistent performance even in harsh environments.

Whether you're designing for telecommunications, enterprise servers, or storage networks, the SY89831UMG from Microchip Technology is engineered to deliver the precision and reliability required for your high-speed clock distribution needs. Its blend of performance, power efficiency, and design flexibility makes it an outstanding choice for your next-generation applications.

For more detailed specifications and application support, visit Microchip Technology's official website or contact their customer service team.

You May Also Be Interested in

Micrel
3.3V, 2.0GHz ANY DIFFERENTIAL IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION
Lowest to $10.6644
ECAD model for SY89876LMITR
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer
Lowest to $17.2876
ECAD model for SY58606UMGTR
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR
Integrated Circuit Systems
LOW SKEW, 1-TO-2 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $28.2380
ECAD model for ICS8302AMLFT
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-8, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $14.6242
ECAD model for ICS8538BG-31LFT
Micrel
4GHz, 1:4 LVPECL FANOUT BUFFER/ TRANSLATOR WITH INTERNAL TERMINATION
Lowest to $12.3733
ECAD model for SY58021UMITR
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16CSMT
Need more? Email Us
ECAD model for HMC724LC3TR
Integrated Circuit Systems
LOW SKEW, 1-TO-2 DIFFERENTIAL-TO-LVHSTL FANOUT BUFFER
Lowest to $12.2622
ECAD model for ICS85211BMI-03LNT
IDT, Integrated Device Technology Inc
LOW SKEW 2 INPUT MUX AND 1 TO 8 CLOCK BUFFER | IC CLK BUFFER 2:8 200MHZ 16TSSOP
Lowest to $7.1819
ECAD model for 552G-02ILN

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4399 $59.5192
17+ $6.9600 $118.3200
25+ $6.7200 $168.0000
36+ $6.2400 $224.6400
47+ $6.0000 $282.0000
59+ $5.7600 $339.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,931 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention