EN
  • EN
  • DE

SY89809ALTZ-TR

Part No SY89809ALTZ-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:9 750MHZ 32TQFP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:9 750 MHz 32-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input HSTL, LVPECL
Output HSTL
Frequency - Max 750 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number SY89809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SY89809ALTZTR-ND,SY89809ALTZTR
Standard Package 1,000
Win Source Part Number 1072976-SY89809ALTZ-TR
Ultra Librarian 3D Model Ultra Librarian SY89809ALTZ-TR CAD Model

Description

Microchip Technology SY89809ALTZ-TR

The SY89809ALTZ-TR is a high-performance, precision clock distribution product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to meet the stringent demands of today's high-speed communication protocols and data-intensive applications.

Key Features

  • Low Skew: The SY89809ALTZ-TR is engineered to deliver ultra-low output-to-output skew, which is critical for maintaining signal integrity in high-speed digital systems.
  • High-Speed Operation: With the capability to support very high-frequency clock signals, this device ensures that your system can handle the rapid data rates required by modern applications.
  • Multiple Outputs: The device features multiple outputs, providing flexibility in distributing the clock signal to various components within a system.
  • LVPECL Outputs: The Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs offer fast switching times and reduced power consumption, making them suitable for high-performance systems.
  • Power Supply Range: It operates over a wide power supply range, accommodating various system design requirements and ensuring compatibility with different logic levels.
  • Temperature Range: Designed to operate over an extended temperature range, the SY89809ALTZ-TR is ideal for use in environments where temperature variations are a concern.
  • Surface-Mount Package: The device is available in a surface-mount package, which is conducive to modern PCB design and manufacturing processes.

Applications

The SY89809ALTZ-TR is suitable for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Data center infrastructure
  • Telecommunication systems
  • Test and measurement equipment
  • High-performance computing

Microchip Technology's commitment to quality and reliability is evident in the SY89809ALTZ-TR, making it a trusted component for engineers and designers looking to create systems with robust and precise clock distribution networks. The combination of performance, flexibility, and reliability makes this product a valuable addition to any high-speed digital system.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess