EN
  • EN
  • DE

SY89645LK4G

Part No SY89645LK4G
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 650MHZ 20TSSOP / Clock Fanout Buffer 4-OUT 1-IN 1:4 20-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS, LVTTL
Output LVDS
Frequency - Max 650MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 795972-SY89645LK4G
Popularity Medium
Supply and Demand Status Balance
Family Name SY89645
Introduction Date September 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY89645LK4G CAD Model

Description

Microchip Technology's SY89645LK4G: A High-Performance Signal Conditioning Solution

Product Overview:
The SY89645LK4G is a cutting-edge signal conditioning product from Microchip Technology, designed to deliver exceptional performance and reliability for a wide array of applications. This precision-engineered solution is ideal for critical data communication systems that require robust signal integrity and high-speed data processing capabilities.

Key Features:
The SY89645LK4G boasts an impressive set of features that make it a top choice for engineers and designers. It includes advanced signal conditioning capabilities, which ensure that signals are clean, stable, and free from noise and distortion. The device supports high-speed data rates, making it suitable for demanding applications that require fast data throughput.

  • High-speed signal conditioning for optimal data integrity
  • Low-jitter performance for precise timing applications
  • Robust ESD protection for enhanced device durability
  • Flexible voltage operation to accommodate various system requirements
  • Compact package for space-constrained applications

Applications:
The versatility of the SY89645LK4G allows it to be used in a wide variety of applications. It is particularly well-suited for high-speed networking equipment, including switches, routers, and servers. It also excels in data center infrastructure, providing the necessary signal conditioning for high-speed interconnects. Additionally, the SY89645LK4G can be found in telecommunications equipment, industrial control systems, and anywhere high-speed data transmission and signal integrity are paramount.

Quality and Reliability:
Microchip Technology is known for its commitment to quality and the SY89645LK4G is no exception. This product is built to meet stringent industry standards, ensuring high reliability and performance. The device undergoes rigorous testing to guarantee that it performs under the most demanding conditions, making it a trusted choice for mission-critical systems.

Conclusion:
With its advanced features and strong performance, the SY89645LK4G from Microchip Technology stands out as a superior signal conditioning solution. Whether for networking, telecommunications, or industrial applications, this product offers the functionality and reliability needed to maintain high-speed data integrity and system performance.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4706 $54.7060
23+ $4.4887 $103.2401
35+ $4.3485 $152.1975
48+ $4.2082 $201.9936
62+ $4.0679 $252.2098
83+ $3.6471 $302.7093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess