EN
  • EN
  • DE

VC1030B028F

Part No VC1030B028F
Manufacturer Vybronics
Catalog Motors, Solenoids, Driver Boards/Modules
Description VIBRATION ERM MTR 10K RPM 0.9G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Actuators, Solenoids and DriversMotors - AC, DC
Manufacturer Vybronics Inc
Packaging Tray
Part Status Active
Type DC Motor
Function Vibration, ERM (Haptic)
Voltage - Rated 3VDC
RPM 13500 RPM
Size / Dimension Round - 0.394" Dia (10.00mm)
Termination Style Wire Leads
Operating Temperature -20°C ~ 60°C
Base Product Number C1030B028
Ultra Librarian 3D Model Ultra Librarian VC1030B028F CAD Model

You May Also Be Interested in

Pololu Corporation
1000:1 LP 6V MMGM W/ENC SIDE CON
Lowest to $0.5454
Maxim Integrated
STEPPER DRIVER 2.8A 10-30V LOAD
Lowest to $304.1958
Vybronics
VIBRATION ERM MTR 10K RPM 0.9G
Lowest to $4.9090
Maxim Integrated
STEPPER DRIVER 1.1A 7-34V LOAD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess