EN
  • EN
  • DE

SY89430VZC

Part No SY89430VZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 5V/3.3V PROGRAMMABLE FREQUENCY SYNTHESIZER (50MHz to 950MHz) | IC SYNTHESIZER FREQ PROGR 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Frequency Synthesizer
PLL Yes
Input Crystal
Output PECL
Frequency - Max 950MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 5.25V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number SY89430
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1263164-SY89430VZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89430VZC CAD Model

Description

The SY89430VZC is a high-performance, precision integrated circuit from the reputable manufacturer Microchip Technology. This product is designed to cater to the demanding needs of modern electronic systems, offering an exceptional combination of speed, reliability, and functionality.

At its core, the SY89430VZC is a versatile programmable clock synthesizer, which is capable of generating multiple output frequencies that are highly stable and accurate. This makes it an ideal choice for applications such as high-speed communication systems, advanced computing devices, and sophisticated consumer electronics where precise timing is crucial.

This device operates over a wide frequency range and includes features such as low-jitter clock generation and high-frequency outputs. These characteristics ensure that the SY89430VZC can meet the stringent requirements of today's high-speed digital interfaces and support data rates that are necessary for applications such as Gigabit Ethernet, Fiber Channel, and PCI Express.

The SY89430VZC is also designed with flexibility in mind, featuring programmable dividers and selectable reference inputs. This allows designers to tailor the device to their specific needs without the need for external components, simplifying the design process and reducing the overall system cost and complexity.

In terms of packaging, the SY89430VZC comes in a compact, surface-mount package that is suitable for space-constrained applications. It is also characterized by its low power consumption, which makes it an energy-efficient choice for portable and battery-operated devices.

Microchip Technology's commitment to quality is evident in the SY89430VZC, which is manufactured using advanced semiconductor processes to ensure high reliability and performance across a wide range of environmental conditions.

Overall, the SY89430VZC is a testament to Microchip Technology's innovation and expertise in the field of integrated circuits, offering designers a powerful tool to enhance the capabilities of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess