EN
  • EN
  • DE

SY89327LMITR

Part No SY89327LMITR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC XLATOR ANY IN-LVPECL DFF 8MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal CML, CMOS, HSTL, LVDS, TTL
Output Signal LVPECL
Output Type Differential
Data Rate 2.5Gbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 047463-SY89327LMITR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89327LMITR CAD Model

Description

Microchip Technology's SY89327LMITR - A High-Performance Clock Synthesizer

The SY89327LMITR is a state-of-the-art clock synthesizer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile device is tailored to meet the rigorous demands of high-speed communication systems and advanced data processing hardware.

Key Features

  • Precision Timing Control: The SY89327LMITR offers highly precise timing control, which is critical for ensuring the synchronization of data transfers and system operations in complex electronic systems.
  • Low Jitter Performance: With its low jitter characteristics, this clock synthesizer ensures signal integrity, which is vital for maintaining high data throughput and minimizing errors in digital communication.
  • Flexible Frequency Range: The device supports a wide frequency range, making it suitable for a variety of applications that require different clock speeds.
  • Programmable Outputs: Multiple programmable outputs allow for customization and flexibility, enabling the SY89327LMITR to adapt to the specific needs of various designs and configurations.
  • High Integration: The integration of multiple functions into a single chip reduces the need for additional components, saving space on the PCB and simplifying the design process.

Applications

The SY89327LMITR is ideal for a range of applications, including but not limited to:

  • High-speed networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Data centers and server farms
  • Test and measurement systems
  • High-performance computing platforms

Product Specifications

The SY89327LMITR comes in a compact package and is designed for surface-mount technology (SMT), facilitating easy integration into various circuit designs. It operates over a broad temperature range, ensuring reliability and performance even under challenging environmental conditions.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY89327LMITR is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the industry and provides dependable performance over its lifespan.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess