EN
  • EN
  • DE

SY89228UMG

Part No SY89228UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Clock Divider
PLL No
Input CML, LVDS, PECL
Output LVPECL
Number of Circuits 1
Frequency - Max 1.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY89228
Other Names 576-1650-5
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269685-SY89228UMG
Ultra Librarian 3D Model Ultra Librarian SY89228UMG CAD Model

Description

The SY89228UMG from Microchip Technology is a high-performance, precision timing logic device that is a part of their precision edge product family. This integrated circuit is designed to meet the stringent requirements of high-speed data communication systems, offering a perfect solution for applications that require low jitter and high-frequency clock distribution and translation.

Key Features

  • High-Speed Performance: The device is capable of handling very high data rates, making it ideal for advanced communication systems.
  • Low Jitter: The SY89228UMG provides extremely low jitter measurements, which is critical for maintaining signal integrity in high-speed data transmissions.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages, allowing for use in various system designs without the need for additional level shifting.
  • Programmable Outputs: The device features programmable outputs that can be configured to match the requirements of the specific application it is used in.
  • High Reliability: Manufactured by Microchip Technology, a leader in the field, the SY89228UMG is built for durability and dependable performance.

Applications

The versatility of the SY89228UMG makes it suitable for a wide range of applications. It is particularly well-suited for use in:

  • Fiber Optic Receivers and Transmitters
  • Telecom and Datacom Systems
  • High-Speed Clock Distribution Networks
  • Test and Measurement Equipment
  • Data Acquisition Systems

Technical Specifications

The SY89228UMG offers a comprehensive set of technical specifications that ensure its suitability for high-speed applications. These include:

  • Supply Voltage Range: Specified over a broad range to accommodate various system requirements.
  • Temperature Range: Designed to operate reliably over industrial temperature ranges.
  • Packaging: Available in a compact, surface-mount package that is suitable for space-constrained applications.

In summary, the SY89228UMG from Microchip Technology is a robust, high-performance device that is an essential component for any system requiring precise timing and high-speed data handling capabilities.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess