EN
  • EN
  • DE

SY89222LMITR

Part No SY89222LMITR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 3.3V 8-MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 047460-SY89222LMITR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89222LMITR CAD Model

Description

Microchip Technology's SY89222LMITR Precision LVDS Clock Synthesizer

The SY89222LMITR from Microchip Technology is a state-of-the-art precision LVDS clock synthesizer designed to meet the stringent requirements of high-speed communication systems. This device is part of Microchip's high-performance clock management portfolio and is engineered to provide a low-noise, high-frequency clock output that is essential for maintaining signal integrity in digital circuits.

The SY89222LMITR features a low-voltage differential signaling (LVDS) output, which is known for its ability to support high data rates with minimal electromagnetic interference (EMI). This makes it an ideal choice for applications such as data centers, networking equipment, and high-speed computing where reliable and fast data transmission is critical.

One of the key benefits of the SY89222LMITR is its precision timing control. The device offers excellent phase jitter performance, which is crucial for maintaining the quality of the clock signal in high-speed digital systems. This precision ensures that the clock signal remains stable and consistent, providing the necessary synchronization for data transmission and processing tasks.

The SY89222LMITR is also designed for ease of integration into existing designs. It comes in a compact, surface-mount package that is suitable for space-constrained applications. Additionally, the device is characterized for operation over the full industrial temperature range, making it versatile for various operating environments.

Key features of the SY89222LMITR include:

  • Low-noise LVDS clock output
  • High-frequency operation
  • Excellent phase jitter performance
  • Compact surface-mount package
  • Industrial temperature range operation

With its combination of high performance, precision, and ease of use, the SY89222LMITR is a perfect solution for designers looking to enhance the clock management capabilities of their high-speed digital systems. As a product from Microchip Technology, a leader in semiconductor solutions, customers can expect reliability and support when incorporating this clock synthesizer into their designs.

You May Also Be Interested in

Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess