Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88923
Other Names SY88923KC TR,SY88923KC TR,SY88923KCTR,SY88923KCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260405-SY88923KC-TR
Ultra Librarian 3D Model Ultra Librarian SY88923KC-TR CAD Model

Description

Product Overview: SY88923KC-TR by Microchip Technology

The SY88923KC-TR from Microchip Technology is a high-performance, low-power consumption post amplifier designed for use in fiber optic receivers. This device is a critical component in the realm of optical communications, offering enhanced signal integrity for high-speed data transmission. The product's design is optimized to operate with a wide range of photodiodes, making it a versatile choice for various applications, including gigabit ethernet, fiber channel, and other telecommunication networks.

Key Features

  • High Data Rates: The SY88923KC-TR is capable of handling data rates up to 3.2 Gbps, ensuring compatibility with high-speed communication standards.
  • Low Power Dissipation: With a focus on energy efficiency, this device maintains low power dissipation, which is crucial for reducing operational costs and heat generation in system designs.
  • Signal Detection: It includes a loss of signal (LOS) detection feature that provides a TTL logic-high output when the incoming optical signal falls below a specified level, enhancing system reliability.
  • Programmable Features: The SY88923KC-TR offers programmable functions such as output amplitude and squelch sensitivity, allowing for fine-tuning to meet specific application requirements.
  • Pecl Outputs: Equipped with PECL outputs, the device ensures compatibility with PECL logic families, which is commonly used in high-speed digital systems.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for deployment in environments with varying temperature conditions.

Applications

The SY88923KC-TR is ideal for a variety of applications that require high-speed data transfer and signal amplification, such as:

  • Fiber optic transceivers and transponders
  • SONET/SDH systems
  • Gigabit ethernet and fiber channel
  • Board-to-board data communication

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY88923KC-TR is no exception. This product is manufactured to meet the high standards expected by the industry, ensuring both performance and durability for critical communication infrastructure.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 16MLF
Lowest to $101.7261
ECAD model for SY88149HLMG
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Need more? Email Us
ECAD model for LTC6409CUDB#TRMPBF
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Need more? Email Us
ECAD model for LA3161-E
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.5485
ECAD model for LA7793V-TLM-E
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
ECAD model for ADL5567ACPZN-R7
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8122T-TLM-E
Skyworks Solutions Inc.
POWER ISOLATION
Lowest to $7.7999
ECAD model for SI8921BD-IS4
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8160V-MPB-E
Maxim Integrated
IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Need more? Email Us
ECAD model for MAX3269CUB+T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention