Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AT28C256
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565512-AT28C256E-15PU
Ultra Librarian 3D Model Ultra Librarian AT28C256E-15PU CAD Model

Description

Microchip Technology AT28C256E-15PU EEPROM

The AT28C256E-15PU is a high-performance Electrically-Erasable Programmable Read-Only Memory (EEPROM) integrated circuit brought to you by Microchip Technology, a leading provider in smart, connected, and secure embedded control solutions. This particular EEPROM offers a substantial 256 Kilobits of memory and boasts a fast access time of 150 nanoseconds, making it an excellent choice for applications that require quick data retrieval and storage.

This device is designed with parallel interfaces, allowing for simple integration into a wide range of microcontroller-based systems. The AT28C256E-15PU is well-suited for applications that demand reliable and flexible non-volatile memory storage, such as industrial control systems, medical devices, automotive electronics, and consumer electronics.

Key Features:

  • Memory Size: 256K (32K x 8)
  • Access Time: 150ns
  • Operating Voltage: 5V
  • Package: 28-Pin PDIP (Plastic Dual In-line Package)
  • Temperature Range: Commercial (0°C to 70°C)
  • Endurance: 100,000 write cycles
  • Data Retention: 10 years

The AT28C256E-15PU is designed for easy programming and erasure, which are performed by a two-step process that prevents accidental data loss. The first step is the setup of the address and data by the microcontroller, followed by a write command. Erasure is just as straightforward, requiring a command sequence that can be executed with standard microprocessor write timings.

For enhanced data integrity, the AT28C256E-15PU features hardware data protection. The memory is protected against inadvertent writes during power-up, power-down, and when the voltage falls below a certain threshold, ensuring your data remains safe under various conditions.

Overall, the AT28C256E-15PU from Microchip Technology is a robust, reliable, and versatile EEPROM chip that offers high-speed data access and non-volatile storage solutions for a multitude of electronic applications. Its long data retention and high endurance make it a smart choice for designers looking to incorporate a dependable memory component into their systems.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 13.75 ns 96-FBGA (8x14)
Lowest to $17.9546
ECAD model for MT41K128M16JT-125 AIT:K TR
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Need more? Email Us
ECAD model for IS62WV2568FBLL-45TLI
Kingston
IC FLASH 32GBIT EMMC 153FBGA
Lowest to $85.4962
ECAD model for EMMC04G-WT32-01G10
Micron Technology Inc.
IC FLASH 1GBIT SPI 133MHZ 16SO
Lowest to $116.5414
ECAD model for MT25QU01GBBB8ESF-0AAT TR
Kioxia America, Inc.
IC FLASH 64GBIT EMMC 153FBGA
Lowest to $32.5649
ECAD model for THGBMUG6C1LBAIL
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL
Macronix
IC FLASH 16MBIT SPI 24CSPBGA / FLASH - NOR Memory IC 16Mbit SPI 86 MHz 24-CSPBGA (6x8)
Lowest to $1.5832
ECAD model for MX25L1606EXCI-12G
Infineon Technologies
IC FLASH 64MBIT SPI/QUAD 8WSON
Lowest to $5.2960
ECAD model for S25FL064LABNFA010
Micron Technology Inc.
IC FLASH 128MBIT PARALLEL 56TSOP
Lowest to $72.7273
ECAD model for MT28EW128ABA1HJS-0SIT TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention