Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface I2C
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 100ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 152 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 270148-PCD8572/P
Ultra Librarian 3D Model Ultra Librarian PCD8572/P CAD Model

Description

Microchip Technology's PCD8572/P EEPROM

The PCD8572/P is a robust, high-performance CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) component from Microchip Technology, designed to offer a flexible and reliable storage solution for a wide range of applications. This device is particularly suitable for those applications that require data to be stored and accessed frequently without the risk of data loss when power is removed.

Featuring a sizeable non-volatile memory capacity, the PCD8572/P ensures that your data remains intact even after the device is powered off. This EEPROM is ideal for use in a variety of electronic applications such as personal computers, communication devices, and industrial control systems where the integrity and retention of data are critical.

The PCD8572/P is designed for simple integration into your projects with a minimal pin count, which makes it an excellent choice for designs with space constraints. It supports a wide operating voltage range, ensuring compatibility with both low-power and standard digital circuits. The device's endurance and data retention capabilities are engineered to meet the demands of applications that require frequent writes to memory over an extended period.

With its I2C-compatible interface, the PCD8572/P provides a seamless communication channel, allowing for easy connection to microcontrollers and processors. The I2C interface facilitates a straightforward serial connection that simplifies the circuit design and reduces the number of required I/O lines. This feature is particularly beneficial for systems that necessitate multiple memory devices on the same bus.

Microchip Technology's commitment to quality is evident in the PCD8572/P EEPROM, which is manufactured to the highest standards to ensure reliability and durability. Customers can trust in the long-term performance and stability of their data storage when choosing the PCD8572/P for their critical applications.

In summary, the PCD8572/P from Microchip Technology is a versatile, reliable, and easy-to-use EEPROM solution that offers the quality and performance expected from a leading semiconductor manufacturer. Its integration flexibility, endurance, and data retention capabilities make it an excellent choice for designers looking to incorporate non-volatile memory into their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4.5MBIT PAR 208CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)
Need more? Email Us
ECAD model for 70T3599S166BF
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S133BC
Rohm Semiconductor
IC FRAM 1MBIT I2C 3.4MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 1Mbit I²C 3.4 MHz 130 ns 8-SOP
Lowest to $2.8601
ECAD model for MR44V100AMAZAATL
Hitachi, Ltd
Need more? Email Us
ECAD model for HN27C4001G-10
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP / EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
Need more? Email Us
ECAD model for 24CW640T-I/CS0668
Ramtron
Need more? Email Us
ECAD model for FM25L256-SC
Macronix
MEMORY / FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O 104 MHz 6 ns 24-CSPBGA (6x8)
Need more? Email Us
ECAD model for MX25U12835FXDI-10G
STMicroelectronics
16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Lowest to $0.1147
ECAD model for M24C02-WMN6T
Ramtron
LTB Use FM24CL64-G
Need more? Email Us
ECAD model for FM24CL64-S

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention