EN
  • EN
  • DE

SY88349NDLMG-TR

Part No SY88349NDLMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 16QFN / Limiting Postamplifier IC Ethernet 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Limiting Postamplifier
Applications Ethernet
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88349
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 521448-SY88349NDLMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88349NDLMG-TR CAD Model

Description

The SY88349NDLMG-TR, manufactured by Microchip Technology, is a high-performance, low-power consumption laser driver designed for fiber optic applications. This integrated circuit is specifically tailored to drive vertical cavity surface-emitting lasers (VCSELs), distributed feedback (DFB) lasers, and Fabry-Perot (FP) lasers, making it an ideal solution for a wide range of data communication and telecommunication products.

Key Features

  • High-Speed Operation: Capable of operating at high speeds, this laser driver supports data rates up to 3.2 Gbps, making it suitable for fast data transmission requirements.
  • Low Power Dissipation: Designed to be energy-efficient, the SY88349NDLMG-TR minimizes power dissipation, which is critical for maintaining the reliability and longevity of communication systems.
  • Automatic Power Control (APC): The integrated APC loop ensures constant optical power output, which is essential for maintaining consistent performance in varying environmental conditions.
  • Programmable Modulation and Bias Currents: Offers flexibility to adjust modulation and bias currents through external resistors, allowing for customization to specific laser diode requirements.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various system design needs.
  • Thermal Shutdown Protection: Built-in thermal shutdown feature protects the device from overheating, enhancing system safety and reliability.

Applications

The SY88349NDLMG-TR is versatile and can be used in various applications, including:

  • Gigabit Ethernet and Fiber Channel transceivers
  • SONET/SDH transmission systems
  • Data center interconnects
  • Active optical cables
  • Other high-speed data communication links

Package and Quality

Delivered in a compact MLF® (Micro Leadframe Package) form factor, the SY88349NDLMG-TR is designed for surface mount technology (SMT), facilitating ease of integration into PCB designs. Microchip Technology ensures high-quality standards, and the product is compliant with RoHS directives, making it suitable for environmentally sensitive applications.

You May Also Be Interested in

Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1261 $70.6305
10+ $11.5907 $115.9070
16+ $11.2284 $179.6544
22+ $10.8662 $239.0564
28+ $10.5040 $294.1120
37+ $9.4174 $348.4438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess