Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number SY88345B
Other Names SY88345BLEY TR,SY88345BLEY TR,SY88345BLEYTR,SY88345BLEYTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260400-SY88345BLEY-TR
Ultra Librarian 3D Model Ultra Librarian SY88345BLEY-TR CAD Model

Description

Microchip Technology SY88345BLEY-TR Overview

The SY88345BLEY-TR from Microchip Technology is a cutting-edge, high-speed, low-power consumption optical receiver with an integrated transimpedance amplifier (TIA). This device is specifically designed to operate within advanced fiber-optic networks, enabling high-speed data transmission and reliable performance for a wide range of applications, including telecommunications, data communications, and industrial automation systems.

The SY88345BLEY-TR boasts an impressive data rate, capable of handling speeds up to 3.2Gbps, which makes it an ideal choice for gigabit Ethernet, fiber channel, and other high-speed data links. Its small form factor, encapsulated in a compact 3x3 mm 10-pin MSOP (Mini Small Outline Package), allows for easy integration into space-constrained designs, without sacrificing performance or functionality.

One of the key features of this product is its Fail-Safe Input (FSI) technology, which ensures a stable output state when the input signal is lost, thus preventing false signaling and data corruption. This is particularly important in mission-critical systems where data integrity is paramount. Additionally, the SY88345BLEY-TR is characterized by its low noise performance and high sensitivity, which enhance the quality of signal reception and contribute to the overall reliability of the communication link.

The device operates over a wide supply voltage range from 3.0V to 3.6V and features a differential output which provides a high level of noise immunity. Furthermore, the SY88345BLEY-TR is designed to be robust, with an operating temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.

In summary, the SY88345BLEY-TR from Microchip Technology is a high-performance optical receiver that offers a unique blend of speed, power efficiency, and reliability, making it an excellent choice for designers looking to enhance the capabilities of their high-speed optical communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
POWER ISOLATION
Lowest to $7.7999
ECAD model for SI8921BD-IS4
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Need more? Email Us
ECAD model for LA3161-E
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $7.1576
ECAD model for MAX4375FESD+
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Need more? Email Us
ECAD model for MAX3864E/D
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Need more? Email Us
ECAD model for LTC6409CUDB#TRMPBF
Microchip Technology
IC LIMITING AMP 16QFN
Need more? Email Us
ECAD model for SY88063CLMG
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
ECAD model for LA7791T-MPB-E
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $244.2106
ECAD model for LTC6406IUD#PBF
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $7.6775
ECAD model for LT6108AIMS8-1#PBF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention