Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type Limiting
Output Type Differential
-3db Bandwidth 2GHz
Supply Current 38mA
Supply Voltage , Single/Dual (±) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY88303B
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1263096-SY88303BLMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88303BLMG CAD Model

Description

Microchip Technology's SY88303BLMG: A High-Performance Optical Network IC

The SY88303BLMG from Microchip Technology is a state-of-the-art optical network integrated circuit designed to enhance the performance and reliability of high-speed communication systems. This advanced IC is part of Microchip's portfolio of networking solutions, tailored to meet the demanding requirements of modern data transmission applications.

With its robust feature set, the SY88303BLMG is engineered to deliver exceptional performance for fiber-optic receivers. It includes a limiting post amplifier that is capable of handling data rates up to 3.2 Gbps, making it a versatile choice for a variety of networking applications, including Gigabit Ethernet, Fiber Channel, and SONET/SDH systems.

One of the key attributes of the SY88303BLMG is its integrated loss-of-signal (LOS) detection feature, which provides a TTL logic-level output that indicates the presence or absence of an optical signal. This function is critical for maintaining the integrity of communication links by enabling systems to quickly respond to signal issues.

The device is housed in a compact, 16-pin MLF (Micro Leadframe Package) that offers a space-saving solution without compromising on performance. This packaging makes it an ideal choice for applications where board space is at a premium, such as in high-density networking equipment.

Microchip Technology's SY88303BLMG also boasts a wide power supply range of 3.3V ±10%, providing flexibility in power management and helping to simplify system design. Additionally, the IC features a PECL data output interface, which is compatible with standard PECL logic levels, ensuring easy integration with existing network infrastructure.

Overall, the SY88303BLMG is a testament to Microchip Technology's commitment to delivering high-quality, reliable components for the telecommunications industry. Its combination of high-speed performance, integration, and compact design make it an excellent choice for system designers looking to optimize their optical network solutions.

You May Also Be Interested in

Intersil
IC OPAMP GP 10MHZ 8MSOP / Op Amp Dual Low Noise Amplifier ±20V/40V 8-Pin MSOP T/R
Need more? Email Us
ECAD model for ISL28227FUZ-T7A
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 10MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Lowest to $5.4179
ECAD model for LTC6262HMS#PBF
Texas Instruments
IC OPAMP GP 135MHZ RRO 6SOT / Op Amp Single GP R-R O/P ±5.5V/11V 6-Pin TSOT-23 T/R
Lowest to $4.0790
ECAD model for LMH6611MK/NOPB
Intersil
IC OPAMP GP 2MHZ RRO 8MSOP / Op Amp Dual Micropower Amplifier R-R I/O 5.5V 8-Pin MSOP Tube
Lowest to $0.8660
ECAD model for ISL28213FUZ
Texas Instruments
IC OPAMP GP 10MHZ RRO 8SOIC / Op Amp Single Low Power Amplifier R-R O/P 12V 8-Pin SOIC T/R
Lowest to $2.2559
ECAD model for LMV641MAE/NOPB
ON Semiconductor
IC OPAMP ZERO-DRIFT 1 CIRC SC88A / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Lowest to $0.7940
ECAD model for NCV333ASQ3T2G
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC / CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $0.6596
ECAD model for RS8559XP
Texas Instruments
IC OPAMP CURR SENSE 60KHZ 8VSSOP / SP Amp Current Sense Amp Single 5.5V Automotive 8-Pin VSSOP T/R
Lowest to $8.5871
ECAD model for LMP8602QMMX/NOPB
Maxim Integrated
IC OPAMP GP 480KHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R O/P ±8V/16V 8-Pin SOIC N
Need more? Email Us
ECAD model for ICL7621ACSA+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4837 $52.1577
50+ $2.0379 $101.8950
76+ $1.9743 $150.0468
105+ $1.9106 $200.6130
136+ $1.8469 $251.1784
182+ $1.6558 $301.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,673 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention