EN
  • EN
  • DE

SY88212LMG-TR

Part No SY88212LMG-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 55 mA
Current - Modulation 85mA
Current - Bias 70 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package 24-MLF® (4x4)
Mounting SMD (SMT)
Base Product Number SY88212
Other Names SY88212LMG TR,SY88212LMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253448-SY88212LMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88212LMG-TR CAD Model

Description

Product Overview: SY88212LMG-TR by Microchip Technology

The SY88212LMG-TR, a cutting-edge offering from Microchip Technology, is a high-performance, low-power consumption, 3.3V, 155Mbps to 4.25Gbps Limiting Post Amplifier. Designed with the modern communication network needs in mind, this device is ideal for applications in fiber-optic receivers, including those in Gigabit Ethernet, Fiber Channel, and SONET/SDH systems.

This post amplifier integrates a high-sensitivity limiting amplifier and a loss-of-signal (LOS) indicator, providing a comprehensive solution for optical network interfacing. The SY88212LMG-TR boasts a wide bandwidth and a programmable LOS assert and de-assert level, making it highly versatile and suitable for various high-speed data transmission scenarios.

Key Features:

  • Data Rate Flexibility: Supports a wide range of data rates from 155Mbps to 4.25Gbps, ensuring compatibility with multiple standards and applications.
  • Programmable LOS: Features programmable loss-of-signal levels, allowing for precise control and customization based on system requirements.
  • Chatter-Free LOS: The LOS indicator is designed to be chatter-free, providing a stable and reliable signal for system monitoring.
  • Single 3.3V Supply: Operates on a single 3.3V power supply, minimizing power requirements and simplifying power management within the system.
  • PECL Data Outputs: Equipped with PECL data outputs to ensure compatibility with high-speed digital systems.
  • Low Power Dissipation: With its low power consumption, the SY88212LMG-TR is an energy-efficient choice for high-speed communication systems.
  • Industrial Temperature Range: Capable of operating within an industrial temperature range, making it suitable for harsh environments.

Applications:

  • Gigabit Ethernet
  • Fiber Channel
  • SONET/SDH
  • Other high-speed data communications

The SY88212LMG-TR is available in a compact 16-pin MLF® (Micro Leadframe Package) and is part of Microchip Technology's commitment to providing advanced solutions for high-speed signal processing and transmission. With its combination of performance, flexibility, and reliability, the SY88212LMG-TR is an excellent choice for designers looking to enhance their communication systems' capabilities.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess