EN
  • EN
  • DE

SY87701VHC

Part No SY87701VHC
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK/DATA RECOVERY 32-TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.25Gbps
Supply Voltage - Operating 3.15 V to 5.25 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP-EP (7x7)
Win Source Part Number 1104529-SY87701VHC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY87701VHC CAD Model

Description

The SY87701VHC from Microchip Technology is a cutting-edge, high-performance solution designed for data communication and telecommunication applications. This product is part of Microchip's portfolio of Clock and Data Recovery (CDR) devices, which are crucial for ensuring signal integrity in high-speed data transmissions.

Key Features

  • High Data Rate: The SY87701VHC is capable of handling data rates that are essential for today's fast-paced communication requirements, making it an ideal choice for applications that require robust and reliable data processing.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains its performance while minimizing power usage, thereby reducing the overall power expenditure for systems in which it is integrated.
  • Flexibility: The SY87701VHC offers a versatile range of applications due to its flexible design, enabling it to be used in various configurations and systems.
  • Signal Integrity: With its advanced CDR technology, the SY87701VHC ensures high signal integrity, which is vital for maintaining the quality and reliability of data transmission over long distances and through various mediums.

Applications

The SY87701VHC is suitable for a range of applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and multiplexers.
  • Data center infrastructure, ensuring high-speed data transfers between servers and storage systems.
  • Telecommunication systems, including SONET/SDH, OTN, and other high-speed communication standards.
  • Backplane and portside interconnects, providing the necessary speed and reliability for data exchange within and between complex electronic systems.

Technical Specifications

The SY87701VHC boasts a robust set of technical specifications that make it a top contender in its class:

  • Compliance with industry standards for high-speed data recovery and clock generation.
  • Support for a wide range of input data rates, ensuring compatibility with multiple data sources and systems.
  • Integrated features for diagnostic and monitoring purposes, facilitating easier maintenance and troubleshooting.

In conclusion, the SY87701VHC from Microchip Technology is a highly reliable and efficient component that is essential for modern high-speed communication systems. Its combination of performance, flexibility, and signal integrity makes it a valuable asset for any data communication or telecommunication application.

You May Also Be Interested in

Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $7.2749

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess