EN
  • EN
  • DE

AD9554BCPZ

Part No AD9554BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLOCK TRANSLATOR 8OUT 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum
Input CMOS, LVDS
Output HCSL, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 941MHz
Operating Supply Voltage 1.47 V ~ 1.89 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 72-VFQFN Exposed Pad, CSP
Manufacturer Package 72-LFCSP-VQ (10x10)
Win Source Part Number 767645-AD9554BCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD9554
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9554BCPZ CAD Model

Description

AD9554BCPZ - Multi-Service Line Card Clock Translator

The AD9554BCPZ is a state-of-the-art clock translator manufactured by Analog Devices Inc., designed to address the stringent timing requirements of multi-service line cards and similar applications. This high-performance device is engineered to provide jitter cleaning and frequency/phase translation, which is essential in synchronizing Ethernet, SONET, SDH, and other network equipment.

Key Features:

  • Input Frequency Range: The AD9554BCPZ supports a wide range of input frequencies, making it highly versatile for different clocking requirements.
  • Low Jitter Performance: It delivers exceptional jitter cleaning capabilities, ensuring high-quality signal integrity for critical applications.
  • Dual DPLL Structure: The device features dual Digital Phase-Locked Loops (DPLLs), providing redundancy and reliability for network synchronization.
  • Configurable Outputs: With multiple configurable outputs, the AD9554BCPZ can drive various types of loads, accommodating different interface standards.
  • Programmable Loop Bandwidth: The loop bandwidth is programmable, allowing users to optimize performance based on specific application needs.
  • Hitless Reference Switching: The clock translator offers hitless reference switching, which minimizes phase transients during reference handover, critical for maintaining service continuity.

Applications:

The AD9554BCPZ is ideally suited for a range of applications, including but not limited to:

  • Multi-service line cards and platforms
  • Network synchronization
  • Wireless base stations
  • Transmission and transport modules
  • Data communications equipment

Technical Specifications:

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, with part number AD9554BCPZ. It operates over an industrial temperature range and requires a single supply voltage, simplifying power supply design.

For engineers and system designers seeking a reliable and high-performance clock translation solution, the AD9554BCPZ from Analog Devices Inc. offers a compelling blend of features and capabilities to meet the demands of modern telecommunications infrastructure.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.3110 $114.3110
2+ $110.6235 $221.2470
3+ $106.9361 $320.8083
4+ $95.8737 $383.4948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess