EN
  • EN
  • DE

9DB104BFLFT

Part No 9DB104BFLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description IC BUFFER 4OUTPUT DIFF 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel package
PLL Yes
Main Purpose PCI Express (PCIe)
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 220MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 766562-9DB104BFLFT
Popularity Medium
Supply and Demand Status Limited
Family Name 9DB104
Introduction Date May 06, 2003
ECCN EAR99
Country of Origin China, Indonesia, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian 9DB104BFLFT CAD Model

Description

The 9DB104BFLFT is a high-performance clock buffer from IDT (Integrated Device Technology), now part of Renesas Electronics. This device is designed to distribute high-frequency clock signals with minimal added jitter, making it suitable for applications requiring precise timing and synchronization.

Applications:

  • Motherboards: Used in desktop and server motherboards to distribute clock signals to various components.
  • Networking Equipment: Integrated into routers, switches, and network interface cards (NICs) for precise timing.
  • Data Centers: Employed in servers and storage systems to maintain accurate clock synchronization.
  • Industrial Automation: Utilized in industrial control systems for synchronizing machine operations.
  • High-Performance Computing (HPC): Found in HPC systems where accurate timing is critical for performance.

Features:

  • Four Differential Outputs: Provides four differential clock outputs to support multiple devices.
  • Low Additive Jitter: Features very low additive jitter to preserve signal integrity.
  • Wide Frequency Range: Supports a wide range of clock frequencies, accommodating various application requirements.
  • Output Enable Control: Includes output enable control for flexible clock management.
  • Low Power Consumption: Designed for low power consumption, reducing overall system power requirements.
  • Small Package Size: Available in a compact package for space-saving designs.

Benefits:

  • Improved System Performance: Enhances system performance by providing clean and stable clock signals.
  • Reduced Timing Errors: Minimizes timing errors, improving the reliability of data transmission and processing.
  • Simplified Design: Reduces design complexity by providing a high-performance clock distribution solution.
  • Flexible Clock Management: Offers flexible clock management options to meet specific application needs.
  • Lower Power Consumption: Reduces overall system power consumption, improving energy efficiency.
  • Space Saving: Small package size allows for use in compact electronic devices.

Additional Details:

The 9DB104BFLFT operates on a single power supply, typically 3.3V or 2.5V, and is available in a small outline package (SOIC) or other compact packages for easy integration into various systems. It supports various clock frequencies and is designed to meet stringent industry standards for timing accuracy and stability. The device's low additive jitter ensures that the clock signals remain clean and stable, even after distribution to multiple devices.

IDT (now Renesas Electronics) is a leading provider of semiconductor solutions, known for their high-quality and reliable timing products. The 9DB104BFLFT clock buffer is a robust solution for applications requiring precise and stable clock distribution.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1545 $58.1630
34+ $3.4096 $115.9264
53+ $3.3021 $175.0113
73+ $3.1959 $233.3007
94+ $3.0896 $290.4224
126+ $2.7697 $348.9822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess