Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications General
Operating Supply Current 90mA
Operating Supply Voltage 1.6 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-PowerWFQFN
Manufacturer Package 44-QFN (4x7)
Win Source Part Number 783568-LTC3677EUFF-3#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3677-3
Introduction Date March 17, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3677EUFF-3#PBF CAD Model

Description

Overview of LTC3677EUFF-3#PBF

The LTC3677EUFF-3#PBF is a high-performance, multi-output power management integrated circuit (PMIC) designed by Linear Technology, now part of Analog Devices. This versatile component is engineered to cater to the demanding power needs of modern portable and embedded systems. With its advanced features and robust design, the LTC3677EUFF-3#PBF is the ideal choice for managing power in a wide range of applications, including mobile computing devices, networking equipment, and industrial systems.

Key Features

  • Multiple Regulated Outputs: The device includes four synchronous step-down regulators, providing multiple output voltages that can be precisely adjusted to power various components of a system.
  • High Efficiency: Its synchronous operation ensures high efficiency, which is critical for extending battery life in portable applications.
  • Programmable Sequencing: The PMIC features programmable power-on sequencing and tracking, allowing for a controlled startup sequence of different system components, which is essential for system reliability and stability.
  • Integrated Supervisory Functions: It includes power-good outputs and a reset output, offering built-in supervisory functions that monitor the system's health and integrity.
  • I²C Interface: An I²C serial interface is available for dynamic voltage scaling and power-down control, providing a flexible and programmable approach to power management.
  • Robust Protection Features: The LTC3677EUFF-3#PBF includes overvoltage, undervoltage, and overcurrent protection, ensuring the safe operation of the system under various conditions.

Applications

The LTC3677EUFF-3#PBF's versatility makes it suitable for a wide array of applications, including:

  • Portable Computing Devices
  • Wireless and Networking Equipment
  • Industrial and Medical Instruments
  • Automotive Infotainment Systems

With its compact, thermally efficient 38-pin (5mm × 7mm) QFN package, the LTC3677EUFF-3#PBF is designed to fit into space-constrained applications while providing robust power management capabilities. Its advanced technology ensures that designers can achieve an optimal balance between performance and power consumption, making it a smart choice for powering the next generation of electronic devices.

You May Also Be Interested in

Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 6A PG-TSDSO-14-22
Lowest to $2.1184
ECAD model for BTS70122EPAXUMA1
Semtech Corporation
FULL BRIDGE HIGH VOLTAGE FET DRI / Wireless Power Transmitter PMIC 28-QFN (5x5)
Lowest to $5.6478
ECAD model for TS61002-QFNR
Maxim Integrated
Low Cost Versatile Smart Card Interface | IC SMART CARD LEVEL SHIFT 20-QFN
Lowest to $1.7305
ECAD model for 73S8009R-IM/F
Rohm Semiconductor
IC POWER SWITCH SSOP-B20
Lowest to $1.5861
ECAD model for BD4154FV-E2
Infineon Technologies
Automotive Q100 Intelligent Power Switch 1 Channel High Side Driver in a D-Pak 5-Lead Package
Lowest to $21.9355
ECAD model for AUIPS7141RTR
Diodes Incorporated
ACDC DECODER,SO-8,T&R,4K / PMIC 8-SO
Lowest to $1.0246
ECAD model for AP43331NMTR-G1
NXP / Nexperia
IC SYSTEM BASIS CHIP LIN 32-LQFP
Lowest to $3.3168
ECAD model for MC34910G5AC
Infineon Technologies
MOSFET N-CH 75V 375A DIRECTFET / N-Channel 75 V 375A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
Lowest to $28.7273
ECAD model for AUIRF7759L2TR
Maxim Integrated
IC LOW POWER BATT MGMT 36WLP
Need more? Email Us
ECAD model for MAX14690AEWX+T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention