EN
  • EN
  • DE

SY87700ALZG

Part No SY87700ALZG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description Low-Power, 3.3V, 32Mbps to 208Mbps AnyRate Clock and Data Recovery | IC CLK DATA REC SDH 208MBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Frequency - Max 208Mbps
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number SY87700
Manufacturer Pack Quantity 27
MSL Level 2 (1 Year)
Win Source Part Number 1263071-SY87700ALZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY87700ALZG CAD Model

Description

Microchip Technology's SY87700ALZG: High-Performance CDR with Integrated VCSEL Driver

The SY87700ALZG from Microchip Technology is a state-of-the-art Clock and Data Recovery (CDR) device integrated with a Vertical-Cavity Surface-Emitting Laser (VCSEL) driver, designed to cater to high-speed data communication needs. This product is a part of Microchip's extensive portfolio of networking solutions, known for their reliability and performance.

Key Features:

  • High-Speed CDR: The SY87700ALZG is capable of handling data rates from 1Gbps to 12.5Gbps, making it versatile for a range of applications, including Ethernet, Fibre Channel, and InfiniBand.
  • Integrated VCSEL Driver: This feature simplifies the design process by combining a CDR with a VCSEL driver, reducing component count and saving board space.
  • Programmable Functions: The device offers programmable functions such as output amplitude, emphasis, and input equalization to optimize performance for various applications and cable lengths.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the SY87700ALZG is designed to operate with low power consumption, which is critical for high-density systems.
  • Robust Signal Integrity: With its advanced features, the SY87700ALZG ensures excellent signal integrity, which is vital for maintaining data integrity over long distances and through various media.

Applications:

The SY87700ALZG is ideal for various high-speed data communication applications, including:

  • Data center networking
  • High-performance computing
  • Storage area networks
  • Telecommunications equipment

Quality and Support:

Microchip Technology is known for its commitment to quality and provides extensive support for its products. The SY87700ALZG is backed by Microchip's customer service and technical support, ensuring that designers can integrate this device into their systems with confidence and receive assistance when needed.

Overall, the SY87700ALZG represents a powerful solution for system designers looking to enhance their high-speed networking applications with a reliable, high-performance CDR and VCSEL driver combination.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3304 $74.6608
4+ $30.6301 $122.5204
6+ $29.6729 $178.0374
7+ $28.7157 $201.0099
10+ $27.7585 $277.5850
13+ $24.8870 $323.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess