Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Fanout Buffer (Distribution)
Input CML, LVDS, LVPECL
Output CML
Frequency - Max 3GHz
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY58606
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263058-SY58606UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58606UMG CAD Model

Description

The SY58606UMG from Microchip Technology is a high-performance, precision, and versatile integrated circuit designed to address the needs of high-speed data systems. This component is part of Microchip's family of high-speed, low-power consumption devices, making it an ideal solution for a variety of applications in the telecommunications, data communications, and networking industries.

Key Features

  • High-Speed Performance: The SY58606UMG is capable of operating at exceptional data rates, facilitating the rapid transmission of information, which is crucial for modern high-speed data and signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to be energy-efficient, reducing the overall power requirements of the systems in which it is integrated.
  • Signal Integrity: Designed with signal integrity in mind, the SY58606UMG ensures minimal signal degradation, providing reliable and high-fidelity data transmission.
  • Wide Voltage Range: It operates over a broad range of supply voltages, offering flexibility in various system design configurations.
  • Temperature Range: This product is designed to perform reliably across a wide range of operating temperatures, suiting it for use in environments with varying thermal conditions.

Applications

The SY58606UMG is versatile enough to be used in multiple applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Data center infrastructure
  • Signal conditioning modules

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SY58606UMG is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. Users can expect a product that not only performs at high levels but also maintains its reliability over time.

For more detailed specifications and application support, visit the Microchip Technology website or contact their customer support team. The SY58606UMG is a testament to Microchip's dedication to advancing technology and providing solutions that drive innovation in the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
ECAD model for HMC940LC4BTR
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR
IDT, Integrated Device Technology Inc
LOW SKEW 2 INPUT MUX AND 1 TO 8 CLOCK BUFFER | IC CLK BUFFER 2:8 200MHZ 16TSSOP
Lowest to $7.1819
ECAD model for 552G-02ILN
Micrel
5GHz, 1:2 LVPECL FANOUT BUFFER/TRANSLATOR
Need more? Email Us
ECAD model for SY58012UMGTR
Maxim Integrated
LVTTL/TTL-to-Differential LVPECL/PECL Translators
Need more? Email Us
ECAD model for MAX9370ESA
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-4, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $9.4135
ECAD model for ICS8535AGI-31LFT
Analog Devices Inc.
1.8 V, 6 LVDS/12 CMOS Outputs Low Power Clock Fanout Buffer
Lowest to $4.0178
ECAD model for ADCLK846BCPZ
Renesas Electronics America
IC CLK BUF 3:10 200MHZ 32VFQFPN
Lowest to $9.0055
ECAD model for 8L30110NLGI8
Micrel
3.2Gbps Precision, LVPECL Buffer
Lowest to $22.5254
ECAD model for SY58604UMG

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention