Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021789-MAX485CSA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX485
Introduction Date February 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX485CSA+T CAD Model

Description

The MAX485CSA+T from Maxim Integrated is a robust, low-power transceiver module designed for RS-485 and RS-422 communication protocols. This integrated circuit is engineered to provide reliable data transmission in multi-point networks and is particularly well-suited for long-distance and high-speed applications where power efficiency and minimal data line emissions are critical.

Key Features:

  • Low Quiescent Current: The device operates with a low supply current, typically 375µA, making it ideal for power-sensitive applications.
  • Slew-Rate Limitation: The MAX485CSA+T features a controlled slew rate, which reduces electromagnetic interference (EMI) and reflections caused by improperly terminated cables, allowing for error-free data transmission at rates up to 2.5Mbps.
  • Half-Duplex Communication: This transceiver is designed for half-duplex communication, enabling bidirectional communication over a single pair of wires, with the ability to connect up to 32 transceivers on the bus.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is suitable for industrial environments and outdoor applications.
  • Fail-Safe Receiver: The receiver input features a fail-safe design that ensures a logic-high receiver output when the input is open or shorted, or when no signals are present on the bus.
  • Industry-Standard 8-Pin SOIC Package: The device comes in a space-saving 8-pin SOIC package, making it easy to integrate into a variety of designs.
  • Lead-Free and RoHS Compliant: The MAX485CSA+T adheres to environmental regulations, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

The transceiver's robust design and feature set make it an excellent choice for diverse applications, including industrial control systems, networked devices in building automation, and instrumentation networks. Its reliability and power efficiency are especially beneficial in remote sensors, security systems, and other devices that require long-term, maintenance-free operation.

With its combination of high-reliability, low-power consumption, and controlled data transmission characteristics, the MAX485CSA+T is a versatile component that enhances the performance and integrity of your RS-485/RS-422 communication systems.

You May Also Be Interested in

Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7720 $50.1800
140+ $0.7231 $101.2340
215+ $0.6987 $150.2205
310+ $0.6498 $201.4380
400+ $0.6254 $250.1600
500+ $0.6010 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,890 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention