EN
  • EN
  • DE

SY58025UMG

Part No SY58025UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ULTRA PRECISION DUAL 2:1 CML MUX WITH INTERNAL I/O TERMINATION | IC MUX DUAL 2:1 DIFF CML 32MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, 32-MLF
Supplier Device Package 32-MLF (5x5)
Family Part Number 58025
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1263033-SY58025UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58025UMG CAD Model

Description

Microchip Technology's SY58025UMG: High-Performance Signal Switch

The SY58025UMG is a state-of-the-art signal switch from Microchip Technology, designed to deliver exceptional performance for high-speed applications. This device is part of Microchip's precision-engineered portfolio, providing a reliable solution for signal routing in data-intensive environments.

Constructed with advanced semiconductor technologies, the SY58025UMG boasts ultra-low jitter and minimal signal attenuation, making it an ideal choice for maintaining signal integrity in complex electronic systems. The switch is characterized by its differential 4:1 Mux/Demux configuration, which allows for flexible signal management and contributes to its versatility across various applications.

Key Features

  • High Bandwidth: The SY58025UMG supports extremely high data rates, ensuring compatibility with the latest high-speed interfaces and protocols.
  • Low Jitter: Precision engineering minimizes timing errors, thus preserving the quality of the transmitted data.
  • Signal Integrity: With its excellent signal handling capabilities, the device maintains signal integrity even under strenuous conditions.
  • Power Efficiency: The device operates with a low voltage supply, reducing power consumption and heat generation.
  • Compact Packaging: Encased in a space-saving 32-lead MLF® package, the SY58025UMG fits effortlessly into space-constrained applications.

Applications

The SY58025UMG is suitable for a wide range of high-speed data applications, including but not limited to:

  • Data Centers
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Performance Computing Systems
  • Automated Test Equipment

Whether it's for facilitating data flow in servers, managing signal paths in network switches, or ensuring reliable communications in telecom systems, the SY58025UMG is engineered to meet the rigorous demands of modern digital infrastructure.

Microchip Technology's commitment to quality and performance is evident in the SY58025UMG, making it a smart choice for designers and engineers looking to enhance system reliability and throughput in their high-speed digital applications.

You May Also Be Interested in

ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7671 $67.0684
9+ $13.7572 $123.8148
13+ $13.3275 $173.2575
18+ $12.8979 $232.1622
24+ $12.4682 $299.2368
31+ $11.1781 $346.5211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess