EN
  • EN
  • DE

SY55858UHG

Part No SY55858UHG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH DUAL 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type Crosspoint Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP-EP (7x7)
Win Source Part Number 1104464-SY55858UHG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY55858UHG CAD Model

Description

The SY55858UHG from Microchip Technology is a state-of-the-art, high-performance component designed for modern electronic applications requiring high-speed signal processing and reliable data transmission. This precision-engineered product is an integral part of advanced systems across a variety of industries, including telecommunications, computing, industrial automation, and consumer electronics.

Key Features

  • High-Speed Operation: The SY55858UHG is built to handle extremely high data rates, ensuring that it can support the latest high-speed interfaces and protocols.
  • Low Power Consumption: Despite its high-speed capabilities, this product is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Robust Signal Integrity: With advanced design techniques, the SY55858UHG maintains signal integrity even in challenging electrical environments, providing reliable performance where it matters most.
  • Compact Form Factor: The device comes in a compact package, allowing for integration into systems where space is at a premium without sacrificing performance.
  • Easy Integration: Designed with ease of integration in mind, the SY55858UHG can be easily incorporated into existing designs, reducing time to market for new products.

Applications

The versatility of the SY55858UHG makes it suitable for a wide range of applications, including:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Signal conditioning and data acquisition systems
  • Industrial control and automation systems
  • Consumer electronics with high data throughput needs

Product Specifications

The SY55858UHG boasts impressive technical specifications that underscore its performance capabilities:

  • Manufacturer: Microchip Technology
  • Part Number: SY55858UHG
  • Package/Case: [Insert specific package details]
  • Supply Voltage: [Insert voltage range]
  • Operating Temperature Range: [Insert temperature range]
  • Data Rate: [Insert maximum data rate]

For engineers and designers seeking a high-speed, efficient, and reliable solution for their next project, the Microchip Technology SY55858UHG represents a premier choice that delivers both performance and value.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0504 $88.1008
3+ $36.1439 $108.4317
5+ $35.0144 $175.0720
6+ $33.8849 $203.3094
8+ $32.7554 $262.0432
11+ $29.3669 $323.0359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess