EN
  • EN
  • DE

SY10H607JC-TR

Part No SY10H607JC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10H
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10H607
Other Names SY10H607JC TR,SY10H607JC TR,SY10H607JCTR,SY10H607JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256117-SY10H607JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10H607JC-TR CAD Model

Description

Product Overview: SY10H607JC-TR by Microchip Technology

The SY10H607JC-TR is a high-performance, precision integrated circuit from the renowned manufacturer, Microchip Technology. This product is part of Microchip's family of high-speed logic devices and is designed to meet the rigorous demands of modern electronic systems. With its advanced features and robust capabilities, the SY10H607JC-TR is an excellent choice for a wide range of applications, including networking, telecommunications, and high-speed computing.

Key Features:

  • High-Speed Performance: The SY10H607JC-TR operates at exceptional speeds, which is crucial for systems requiring fast signal processing and timely data handling.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to consume minimal power, making it suitable for energy-sensitive applications.
  • Reliability: Microchip Technology is known for its commitment to quality, and the SY10H607JC-TR is built to provide reliable performance over a wide temperature range and under various operating conditions.
  • Compact Packaging: The device comes in a compact package, allowing for efficient use of board space and facilitating integration into a variety of electronic assemblies.
  • Lead (Pb)-Free: In alignment with modern environmental standards, the SY10H607JC-TR is a lead-free product, which makes it a more environmentally friendly choice for electronic manufacturers.

Applications:

The versatility of the SY10H607JC-TR allows it to be used across a multitude of applications, including but not limited to:

  • High-speed data transmission systems
  • Digital signal processing units
  • Telecommunication infrastructure
  • Automated test equipment
  • Complex computing systems

Technical Specifications:

The SY10H607JC-TR is designed with technical specifications that ensure optimal performance for high-speed logic applications. Some of its specifications include:

  • Advanced high-speed technology
  • Temperature range suited for commercial and industrial environments
  • Compatibility with standard logic signal levels
  • Robust electrical characteristics for stable operation

In conclusion, the SY10H607JC-TR from Microchip Technology is a state-of-the-art logic device that offers a blend of speed, power efficiency, and reliability, making it an ideal choice for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess