EN
  • EN
  • DE

MAX2633EUT+T

Part No MAX2633EUT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP CELL 100MHZ-1GHZ SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel
Frequency 100MHz ~ 1GHz
P1dB -11dBm
Gain 13.4dB
Noise Figure 3.8dB
RF Type Cellular, VHF, GPS, ISM, PCS, Set Top Box, WLAN, WLL
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 6.6mA
Test Frequency 900MHz
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702716-MAX2633EUT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2633EUT+T CAD Model

Description

Maxim Integrated MAX2633EUT+T Low-Power VHF/UHF Amplifiers

The MAX2633EUT+T from Maxim Integrated is a high-performance, low-power amplifier designed for VHF/UHF frequency applications. This device is part of Maxim’s commitment to providing advanced solutions for signal amplification in compact and energy-efficient packages. The MAX2633EUT+T is particularly suitable for portable and battery-powered applications due to its low voltage operation and minimal power consumption.

Operating within the frequency range of 10MHz to 1000MHz, the MAX2633EUT+T is versatile and can be used in a variety of RF systems, including but not limited to wireless communication devices, GPS receivers, and broadcast receivers. Its high gain and low noise figure make it an excellent choice for improving signal quality and extending the range of RF and IF signal chains.

The MAX2633EUT+T is characterized by its low current consumption of just 4.5mA, which is critical for extending battery life in portable devices. Additionally, it boasts a high gain of 15.5dB with a noise figure as low as 2.2dB, ensuring a clear signal amplification without significant noise introduction.

This amplifier comes in a tiny SOT23-6 package, making it ideal for space-constrained applications. Despite its small size, it does not compromise on performance, offering a robust operating temperature range of -40°C to +85°C, which makes it suitable for use in harsh environmental conditions.

Key features of the MAX2633EUT+T include:

  • Frequency Range: 10MHz to 1000MHz
  • Supply Voltage Range: 2.7V to 5.5V
  • Low Current Consumption: 4.5mA
  • High Gain: 15.5dB
  • Low Noise Figure: 2.2dB
  • Small SOT23-6 Package
  • Extended Temperature Range: -40°C to +85°C

With its combination of low power consumption, high gain, and low noise, the MAX2633EUT+T is an excellent choice for designers looking to enhance the performance of their VHF/UHF applications without sacrificing power efficiency or space. Maxim Integrated's dedication to quality and performance is evident in this product, making it a reliable and effective solution for a wide range of RF amplification needs.

You May Also Be Interested in

NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5655 $60.6135
40+ $2.9256 $117.0240
62+ $2.8341 $175.7142
85+ $2.7428 $233.1380
109+ $2.6513 $288.9917
146+ $2.3770 $347.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess