EN
  • EN
  • DE

SY10EPT28LKI

Part No SY10EPT28LKI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 3V LVTTL-TO-DIFFERENTIAL LVPECL AND DIFFERENTIAL LVPECL-TO-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 2
Input Signal LVPECL, LVTTL
Output Signal LVPECL, LVTTL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 10EPT28
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262985-SY10EPT28LKI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EPT28LKI CAD Model

Description

Microchip Technology's SY10EPT28LKI: A High-Performance Differential Receiver/Transmitter

The SY10EPT28LKI is a versatile, high-speed logic device from the renowned Microchip Technology. Designed to operate as a differential receiver/transmitter, this component is a part of Microchip's precision-engineered ECLinPS MAX™ family. The SY10EPT28LKI is specifically tailored for high-speed digital data communication and processing applications, making it an ideal choice for advanced systems requiring robust and reliable performance.

Constructed with meticulous attention to detail, the SY10EPT28LKI boasts a differential PECL input to differential PECL output design, ensuring signal integrity is maintained throughout the device. This feature is particularly beneficial in environments where electromagnetic interference (EMI) could potentially compromise signal quality. The device's differential nature also allows for reduced bit error rates, which is critical in high-speed communication systems.

One of the standout features of the SY10EPT28LKI is its wide operating voltage range, which spans from 3.0V to 5.5V. This flexibility enables the device to integrate seamlessly into various system architectures without the need for additional voltage regulation components. Moreover, the SY10EPT28LKI is capable of handling data rates up to 3.2 Gb/s, providing the high-throughput capability required in modern digital applications such as fiber optic networks, backplane interfaces, and high-speed data acquisition systems.

The SY10EPT28LKI is housed in a compact 8-pin MSOP package, making it suitable for space-constrained applications. This small footprint does not compromise the device's performance or its ability to dissipate heat effectively, ensuring stable operation even under demanding conditions. Additionally, the device features a fail-safe biasing on the inputs, which guarantees a known output state when input signals are absent or open.

Microchip Technology's commitment to quality is evident in the SY10EPT28LKI, with its advanced design and manufacturing processes resulting in a component that delivers both high performance and reliability. Whether it's for telecommunications, computing, or industrial applications, the SY10EPT28LKI is an exemplary choice for designers seeking to enhance their systems with high-speed differential signaling capabilities.

You May Also Be Interested in

Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess