EN
  • EN
  • DE

SY10EP52VKC

Part No SY10EP52VKC
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS/NEG 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3.3 V to -5 V
Current - Quiescent 47mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 132164-SY10EP52VKC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP52VKC CAD Model

Description

The SY10EP52VKC is a high-speed, fully differential ECL/PECL-to-CMOS translator manufactured by Microchip Technology. Designed to bridge the gap between two distinct voltage and logic families, this device is a critical component in applications that require fast and reliable data transmission between systems operating at different voltage levels.

Key Features

  • High-Speed Operation: This translator is capable of handling data rates up to 3.2 Gbps, making it ideal for high-speed communication protocols and data-intensive applications.
  • Differential ECL/PECL Inputs: The device accepts differential ECL or PECL input signals, providing flexibility in interfacing with various high-speed logic families.
  • CMOS Outputs: The outputs are CMOS-compatible, allowing for easy integration with microcontrollers, digital signal processors (DSPs), and other CMOS-based logic circuits.
  • Power Supply Flexibility: It operates from a 3.3V supply, which is common in modern digital systems, reducing the complexity of power management.
  • Flow-Through Pinout: The flow-through design minimizes the need for additional signal routing on PCBs, simplifying layout and reducing signal integrity issues.

Applications

The SY10EP52VKC is suitable for a wide range of applications in various industries. It is commonly used in:

  • Telecommunications equipment
  • Data communication systems
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Networking equipment such as routers and switches

Quality and Reliability

As with all Microchip Technology products, the SY10EP52VKC is designed to meet high standards of quality and reliability. It is built to ensure consistent performance and longevity in demanding environments, making it a trusted choice for critical applications where failure is not an option.

With its robust feature set and Microchip's commitment to quality, the SY10EP52VKC is an excellent choice for designers looking to interface between ECL/PECL and CMOS logic levels efficiently and reliably.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3511 $58.8621
27+ $4.3913 $118.5651
41+ $4.2539 $174.4099
57+ $4.1164 $234.6348
73+ $3.9790 $290.4670
98+ $3.5678 $349.6444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess