EN
  • EN
  • DE

SY10EP51VKI

Part No SY10EP51VKI
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS/NEG 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 40mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1104433-SY10EP51VKI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EP51VKI CAD Model

Description

The SY10EP51VKI is a versatile, high-speed logic gate from Microchip Technology, designed to address the demanding needs of high-speed communications and data processing systems. This advanced differential PECL-to-TTL translator is a part of Microchip's high-performance EP51 series, renowned for its robust performance and reliability.

Key Features

  • High-Speed Performance: The SY10EP51VKI is capable of handling clock frequencies up to 3GHz, making it an excellent choice for high-speed applications that require rapid data processing and minimal signal delay.
  • Differential PECL Inputs: This feature ensures that the device is highly resistant to common-mode noise, which is critical in maintaining signal integrity in noisy environments.
  • TTL-Compatible Outputs: The outputs are compatible with TTL logic levels, allowing for easy integration with other TTL-compatible components within a system.
  • Power Supply: The device operates from a 5V ±10% power supply, ensuring compatibility with standard power systems and ease of power management.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, the SY10EP51VKI is suitable for a wide range of environmental conditions, ensuring reliability across various applications.
  • Package: It comes in a compact 8-pin MSOP package, which is ideal for space-constrained applications.

Applications

The SY10EP51VKI is designed for use in a variety of high-speed digital systems, including:

  • Automated Test Equipment (ATE)
  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Precision clock distribution systems
  • Computer systems and peripherals

Quality and Reliability

Microchip Technology is committed to providing high-quality and reliable components. The SY10EP51VKI is built to meet stringent industry standards, ensuring performance and durability for the lifetime of your product. With Microchip's reputation for excellence, you can trust the SY10EP51VKI to be a dependable part of your electronic designs.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess