Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 10EP32
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262970-SY10EP32VKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EP32VKG CAD Model

Description

Microchip Technology SY10EP32VKG Product Overview

The SY10EP32VKG from Microchip Technology is a high-speed, low-power differential receiver/line driver designed for applications requiring ultra-fast and minimal power consumption. This device is a part of the Precision Edge® series and is particularly suitable for communication, networking, and data transmission applications where signal integrity and speed are critical.

Key Features:

  • High-Speed Performance: The SY10EP32VKG is capable of operating at high frequencies, making it ideal for systems that require fast data rates.
  • Differential Input and Output: This device features differential inputs and outputs, which provide improved noise immunity and allow for the use of longer cable runs without compromising signal quality.
  • Low Power Consumption: Its design is optimized for low power consumption, which is essential for power-sensitive applications.
  • Voltage Range: The SY10EP32VKG operates over a wide voltage range, accommodating various levels of signal standards and making it versatile for different system requirements.
  • Temperature Range: With an industrial temperature range, this product is reliable across various environmental conditions, ensuring stable operation in diverse scenarios.

Applications:

The SY10EP32VKG is well-suited for a range of applications, including:

  • High-speed data transmission systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Automated test equipment
  • Pulse generators

Product Specifications:

The SY10EP32VKG is available in a compact 20-pin QFN package and is characterized for operation from -40°C to +85°C. The product's specifications ensure that it meets the rigorous demands of high-speed data environments.

Microchip Technology's commitment to quality and performance is evident in the SY10EP32VKG, making it a reliable choice for designers looking to enhance their systems with a high-speed differential receiver/line driver.

You May Also Be Interested in

Texas Instruments
CMOS 14-STAGE Ripple-Carry Binary Counter/Divider and Oscillator / Counter/Divider Single 14-Bit Binary UP 16-Pin CDIP Tube
Lowest to $49.0138
ECAD model for CD4060BF3A
Texas Instruments
54LS393 DUAL 4-BIT BINARY COUNTE / Counter IC Element Bit
Lowest to $64.5420
ECAD model for SNJ54LS393W
Texas Instruments
IC COUNTR/DIVIDER BIN OSC 16SO
Lowest to $0.7909
ECAD model for CD4060BNSR
Texas Instruments
IC PRESET SYNC 4-BIT HS 16-DIP
Lowest to $0.6918
ECAD model for CD74HC192E
Texas Instruments
Counter Single 7-Bit Binary UP 14-Pin SOIC T/R / IC 7-STAGE BIN RIP CNTR 14SOIC
Lowest to $0.6685
ECAD model for CD74HC4024M96
Texas Instruments
IC COUNTER PROG DIV-BY-N 24-SOIC
Lowest to $3.6261
ECAD model for CD74HC4059M96
Texas Instruments
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
ECAD model for SNJ54393J
Texas Instruments
IC 7-STAGE BIN RIP CNTR 14SOIC
Lowest to $1.2742
ECAD model for CD74HC4024M
Texas Instruments
IC 7-STAGE RIPPLE COUNT 14-SOIC
Lowest to $0.8987
ECAD model for CD74HCT4024M

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention