EN
  • EN
  • DE

SY10ELT28KI-TR

Part No SY10ELT28KI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MSOP / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL, PECL
Output Signal PECL, TTL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10ELT28
Other Names SY10ELT28KI TR,SY10ELT28KI TR,SY10ELT28KITR,SY10ELT28KITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256146-SY10ELT28KI-TR
Ultra Librarian 3D Model Ultra Librarian SY10ELT28KI-TR CAD Model

Description

Microchip Technology SY10ELT28KI-TR

The SY10ELT28KI-TR is a high-performance, fully differential data and clock D flip-flop from Microchip Technology. Designed for precision digital applications, this component is engineered to deliver exceptional performance in systems requiring accurate edge-triggered data and clock management. The SY10ELT28KI-TR is part of Microchip's family of products that are known for their reliability and advanced features tailored for the demanding needs of modern electronic circuits.

This particular model is packaged in a convenient industry-standard SOIC-8 package, making it suitable for a wide range of applications including telecom infrastructure, computing, high-speed data acquisition, and processing systems. The compact form factor of the SY10ELT28KI-TR ensures that it can be easily integrated into space-constrained designs without sacrificing performance.

One of the key features of the SY10ELT28KI-TR is its differential design, which allows it to operate with very low levels of noise and crosstalk, thereby improving signal integrity in complex circuit designs. This is particularly important in high-speed digital circuits where maintaining clean signal edges is crucial for accurate data transmission and timing.

The device is capable of operating over a wide voltage range, which provides design flexibility and compatibility with various logic levels. Additionally, the SY10ELT28KI-TR boasts a fast propagation delay, ensuring that signals are processed quickly and efficiently, which is essential for high-speed applications.

Microchip Technology's commitment to quality means that the SY10ELT28KI-TR is manufactured to high standards, ensuring reliability and performance consistency. This product is also available in tape and reel packaging (denoted by the '-TR' suffix), which facilitates automated assembly processes, making it an excellent choice for high-volume production environments.

Overall, the SY10ELT28KI-TR is a testament to Microchip Technology's dedication to providing advanced electronic components that meet the evolving needs of the industry. With its robust design, high-speed performance, and reliable operation, this product is well-suited for designers looking to create state-of-the-art electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess