EN
  • EN
  • DE

SY10ELT21ZC

Part No SY10ELT21ZC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR 3.3V DIFF 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121697-SY10ELT21ZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10ELT21ZC CAD Model

Description

Microchip Technology's SY10ELT21ZC: High-Speed Differential PECL to TTL Translator

The SY10ELT21ZC is a cutting-edge differential PECL to TTL translator designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular component is engineered to bridge the gap between two major signaling standards, thereby enabling seamless communication within mixed-signal environments.

Key Features:

  • High-Speed Performance: The SY10ELT21ZC is designed for high-speed operation, capable of handling frequencies that are essential for demanding applications in telecommunications and data communication systems.
  • Differential PECL Inputs: It accepts differential PECL input levels, making it an ideal choice for systems that require noise immunity and high data rates associated with differential signals.
  • TTL Output: The translator provides a TTL logic level output, ensuring compatibility with a wide range of digital circuits that operate on TTL logic levels.
  • Power Supply Flexibility: It operates from a 5V ±10% power supply, offering flexibility in various system design configurations.
  • Temperature Range: The device is specified for the industrial temperature range of -40°C to +85°C, allowing reliable operation in extreme environments.

Applications:

The SY10ELT21ZC is suitable for a multitude of applications where high-speed signal translation is required, including but not limited to:

  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems
  • Add/Drop Muxes
  • Clock Distribution Networks
  • Telecommunication Systems

Quality and Reliability:

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY10ELT21ZC is no exception, and it is manufactured in state-of-the-art facilities, ensuring that it meets the stringent requirements of the industry for both performance and durability.

Whether you are designing a complex communication system or simply need a reliable translator for high-speed signals, the SY10ELT21ZC from Microchip Technology is an excellent choice that combines performance, reliability, and versatility.

You May Also Be Interested in

SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess