EN
  • EN
  • DE

SY100EPT23LKG

Part No SY100EPT23LKG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MSOP / 3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series 100EPT23
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812799-SY100EPT23LKG
Ultra Librarian 3D Model Ultra Librarian SY100EPT23LKG CAD Model

Description

Microchip Technology's SY100EPT23LKG: A High-Speed Differential LVPECL to LVTTL Translator

The SY100EPT23LKG from Microchip Technology is a cutting-edge integrated circuit designed to address the needs of high-speed signal translation between differential Low Voltage Positive Emitter Coupled Logic (LVPECL) and Low Voltage Transistor-Transistor Logic (LVTTL). This device is a perfect solution for applications that require fast and reliable level translation in communication systems, networking, and data processing environments.

Key Features

  • High-Speed Performance: The SY100EPT23LKG is engineered to operate at high speeds, making it suitable for applications that demand fast signal processing and minimal propagation delay.
  • Differential LVPECL Inputs: The device features differential inputs compatible with LVPECL levels, ensuring signal integrity is maintained even in electrically noisy environments.
  • LVTTL Outputs: The translator provides LVTTL outputs, which are commonly used in digital circuits, allowing for easy interfacing with a wide range of logic families and devices.
  • Power Supply Flexibility: It operates with a 3.3V power supply, providing compatibility with standard LVTTL operating voltages and simplifying power management in mixed-voltage systems.
  • Flow-Through Pinout: The SY100EPT23LKG has a flow-through pinout design that simplifies the PCB layout process, reducing signal crosstalk and enhancing signal integrity.

Applications

The SY100EPT23LKG is highly versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Data communication systems
  • Networking hardware such as routers and switches
  • Signal bridging and interfacing in mixed-logic environments
  • High-speed data acquisition and processing units

With its robust design and high-speed capabilities, the SY100EPT23LKG is an excellent choice for designers looking to bridge the gap between LVPECL and LVTTL signal levels. Microchip Technology's commitment to quality ensures that this product will deliver reliable performance in the most demanding applications.

For more information and to view detailed specifications, please visit Microchip Technology's official website or contact their support team for technical assistance.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1250 $50.0000
40+ $2.5641 $102.5640
61+ $2.4840 $151.5240
84+ $2.4038 $201.9192
108+ $2.3237 $250.9596
145+ $2.0833 $302.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess