EN
  • EN
  • DE

SY10EL32VZC

Part No SY10EL32VZC
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /2 5V/3.3V 8-SOIC / Clock Divider Buffer 1-OUT 1-IN 1:1 8-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 10EL
Packaging Tube
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 3GHz
Operating Supply Voltage 3.3 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 795908-SY10EL32VZC
Popularity Medium
Supply and Demand Status Limited
Family Name SY10EL32
Introduction Date August 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY10EL32VZC CAD Model

Description

Microchip Technology's SY10EL32VZC - High-Speed Differential Receiver

The SY10EL32VZC, designed and manufactured by Microchip Technology, is a high-performance integrated circuit that operates as a differential receiver. This device is part of Microchip's EL32 series, which is known for its robust performance in demanding environments. The SY10EL32VZC is particularly suitable for applications requiring high-speed data reception and signal conditioning.

Key Features

  • High-Speed Operation: The SY10EL32VZC is capable of handling very high data rates, making it an ideal choice for applications where speed is critical.
  • Differential Inputs: This device features differential inputs, which are less susceptible to common-mode noise and thus offer improved signal integrity over single-ended inputs.
  • PECL Outputs: The outputs are of the positive emitter-coupled logic (PECL) type, ensuring compatibility with other PECL logic devices and providing fast switching times.
  • Power Supply: It operates with a 5V power supply, which is standard for many digital systems, ensuring easy integration into existing designs.
  • Temperature Range: The SY10EL32VZC is designed to perform reliably over an extended temperature range, making it suitable for industrial and automotive applications.

Applications

The SY10EL32VZC is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment
  • Pulse and clock distribution networks
  • Backplane interfacing
  • Telecommunications infrastructure

Reliability and Quality

Microchip Technology is known for its commitment to quality, and the SY10EL32VZC is no exception. It is manufactured under strict quality control standards and is designed to meet the high reliability requirements of commercial and industrial applications. Customers can trust in the consistent performance and durability of this high-speed differential receiver.

For designers and engineers looking for a reliable, high-speed differential receiver, the SY10EL32VZC from Microchip Technology offers a compelling mix of performance, quality, and versatility, making it a smart choice for a wide range of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess