EN
  • EN
  • DE

SY10EL16VFZG

Part No SY10EL16VFZG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 3.3/5V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names 576-3573-5,SY10EL16VFZG
Standard Package 95
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256391-SY10EL16VFZG
Ultra Librarian 3D Model Ultra Librarian SY10EL16VFZG CAD Model

Description

Microchip Technology's SY10EL16VFZG

The SY10EL16VFZG is a high-performance, single differential receiver from Microchip Technology, designed to meet the rigorous demands of high-speed data communication systems. This device is part of Microchip's portfolio of precision-engineered integrated circuits, offering a blend of reliability, flexibility, and speed that is ideal for applications requiring the processing of fast signals with minimal distortion and skew.

At the heart of the SY10EL16VFZG is the advanced differential receiver technology that allows it to operate at exceptional data rates. This makes it perfectly suited for high-speed networking and telecommunication systems, as well as for use in test and measurement equipment where accuracy and timing are critical. The receiver is capable of handling differential input signals while maintaining excellent signal integrity, a feature that is vital for maintaining the fidelity of high-speed data streams.

The device is packaged in a compact 8-SOIC package, which reduces the board space required and simplifies the design process for engineers. Its small form factor does not compromise its performance, as the SY10EL16VFZG boasts a robust feature set, including a wide voltage range and low power consumption. This makes it an energy-efficient choice for modern electronic systems where power management is a key consideration.

Focused on versatility, the SY10EL16VFZG offers multiple power supply options, allowing it to be integrated into a variety of system architectures. It also features a fail-safe input protection that ensures the receiver remains operational even under extreme conditions, thereby enhancing system reliability.

For designers and engineers looking for a differential receiver that delivers both high-speed performance and reliability, the SY10EL16VFZG from Microchip Technology is an excellent choice. Its combination of advanced features, compact packaging, and energy efficiency make it a valuable component in any high-speed data processing application.

The SY10EL16VFZG is a testament to Microchip Technology's commitment to providing innovative solutions that push the boundaries of integrated circuit performance and utility.

You May Also Be Interested in

Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess