EN
  • EN
  • DE

ST72F321R9TC

Part No ST72F321R9TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 64/44-PIN 8-BIT MCU WITH 32 TO 60K FLASH/ROM, ADC, FIVE TIMERS, SPI, SCI, I2C INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-LQFP
Win Source Part Number 1260399-ST72F321R9TC
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F321R9
Introduction Date October 18, 2004
ECCN 3A001
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST72F321R9TC CAD Model

Description

ST72F321R9TC Microcontroller from STMicroelectronics The ST72F321R9TC is a sophisticated microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. This 8-bit MCU is based on the high-performance ST7 core, with an integrated oscillator and operates at a voltage range of 3.0V to 5.5V, making it versatile for use in both low-power and standard applications.

With 60K bytes of on-chip Flash program memory, developers have ample space for complex programs and routines. The Flash memory is also in-circuit programmable, which simplifies the process of updating firmware and applications post-deployment. Additionally, the MCU boasts 3.8K bytes of RAM, providing sufficient temporary data storage for real-time operations.

The ST72F321R9TC is equipped with a range of peripherals that enhance its functionality. It includes multiple 16-bit timers, an 8-bit lite timer with an external clock counter, and a watchdog timer to ensure system reliability. For communication purposes, it features an SPI (Serial Peripheral Interface), an SCI (Serial Communications Interface), and an I2C interface, enabling easy integration with other components in a system.

Its robust I/O capabilities are showcased with up to 68 programmable I/O lines, which can be configured to handle various input and output functions. The MCU also provides an 8-channel 10-bit ADC (Analog to Digital Converter), which is essential for interfacing with analog sensors and transducers.

Safety and security are given due consideration in this MCU, as it includes options for a clock security system and a single wire JTAG programming and debugging interface. The ST72F321R9TC also supports a low voltage detector for safe operation under uncertain power conditions.

The package for the ST72F321R9TC is a TQFP64 (Thin Quad Flat Package with 64 pins), which provides a compact footprint while still offering ample pin connections for complex tasks. This makes the MCU an excellent choice for space-constrained applications without compromising on functionality.

Overall, the ST72F321R9TC from STMicroelectronics is a feature-rich MCU that delivers performance, versatility, and reliability for a broad spectrum of embedded systems, from industrial controllers to sophisticated consumer electronics.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess