EN
  • EN
  • DE

SY10EL16VEKC

Part No SY10EL16VEKC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP / Differential Receiver IC 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EL16
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256387-SY10EL16VEKC
Ultra Librarian 3D Model Ultra Librarian SY10EL16VEKC CAD Model

Description

Microchip Technology's SY10EL16VEKC: High-Performance Differential Receiver

Microchip Technology's SY10EL16VEKC is a cutting-edge differential receiver that offers a perfect blend of high-speed performance and low power consumption. Designed with precision, this device is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, which is renowned for its reliability and efficiency in complex electronic applications.

The SY10EL16VEKC is engineered to operate at exceptionally high speeds, with a typical propagation delay of just 230ps, making it ideal for demanding applications that require rapid signal processing. Its differential design allows for improved noise immunity and signal integrity, ensuring that the device can deliver precise and stable performance even in environments with high electrical noise.

This receiver is equipped with VBB reference voltage output, which can be used for single-ended input conditions or as a DC bias for AC-coupled inputs. This feature adds to the versatility of the SY10EL16VEKC, making it suitable for a wide range of applications, from telecommunications to high-speed data transfer systems.

The SY10EL16VEKC operates over a wide voltage range of -4.2V to -5.5V and is housed in a compact 5-pin SOT-23 package, making it an excellent choice for space-constrained applications. Its temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions.

Key features of the SY10EL16VEKC include:

  • High-speed differential receiver
  • Typical propagation delay of 230ps
  • VBB reference voltage output for flexible interfacing
  • Wide voltage range operation (-4.2V to -5.5V)
  • Compact 5-pin SOT-23 package
  • Temperature range of -40°C to +85°C

Whether you're designing high-speed communication systems, data processing equipment, or precision instrumentation, the SY10EL16VEKC from Microchip Technology is an exceptional choice that promises to deliver top-notch performance and reliability. Its advanced features and robust design make it a valuable component in any application that demands the highest levels of speed and accuracy.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess