EN
  • EN
  • DE

SY10EL16VDKC

Part No SY10EL16VDKC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 10-MSOP / Differential Receiver IC 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 10EL16
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256385-SY10EL16VDKC
Ultra Librarian 3D Model Ultra Librarian SY10EL16VDKC CAD Model

Description

Microchip Technology SY10EL16VDKC Differential Receiver/Driver

The SY10EL16VDKC from Microchip Technology is a high-performance differential receiver/driver designed to meet the stringent requirements of high-speed data transmission systems. This versatile component is part of Microchip's precision edge series and is engineered to deliver exceptional signal integrity, making it an ideal solution for applications that demand reliable high-speed data handling capabilities.

Key Features:

  • High-Speed Performance: The SY10EL16VDKC operates at very high speeds, making it suitable for applications that require fast signal processing and data throughput.
  • Differential Design: Its differential nature allows for increased noise immunity and improved signal integrity over single-ended designs, which is crucial for maintaining data integrity in noisy environments.
  • Low Voltage PECL: The device is designed to be compatible with low voltage positive emitter coupled logic (PECL) levels, offering a wide range of flexibility for interfacing with other logic families.
  • Temperature Range: It is capable of operating over an extended temperature range, ensuring reliable performance across various environmental conditions.

Applications:

The SY10EL16VDKC is widely used in a variety of applications within the telecommunications, data communications, and computing industries. Its high-speed capabilities make it well-suited for:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Backplane data transmission
  • Clock distribution networks
  • SONET/SDH and Ethernet network equipment

Product Specifications:

This differential receiver/driver boasts a robust set of specifications that cater to demanding system requirements:

  • Package Type: The SY10EL16VDKC comes in a compact 8-pin SOIC package, facilitating easy integration into system designs.
  • Power Supply: It operates from a 3.3V or 5V power supply, providing flexibility in power management.
  • Output Type: The device features PECL outputs, ensuring compatibility with a variety of digital systems.

In summary, the SY10EL16VDKC from Microchip Technology is a highly reliable and efficient solution for systems that require high-speed differential signal processing. Its robust design and compatibility with PECL logic levels make it a versatile choice for designers looking to enhance the performance and integrity of their data transmission systems.

You May Also Be Interested in

Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess